Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SPF-75H digital photo frame 17.8 cm (7") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPF-75H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP07MNLABT
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10613
This statistic is based on the 87125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85108 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SPF-75H digital photo frame 17.8 cm (7") Black :
The short editorial description of Samsung SPF-75H digital photo frame 17.8 cm (7") Black

SPF-75H Digital Photo Frame
More>>>
Samsung SPF-75H digital photo frame 17.8 cm (7") Black:
The official marketing text of Samsung SPF-75H digital photo frame 17.8 cm (7") Black as supplied by the manufacturer

Imagine capturing life’s moments in
A premium digital photo frame to enjoy and share photos of memorable times and precious memories with friends and family. Built-in 1 GB memory you can simply store your pictures without using the memory card from your camera.

Key specifications
- Screen Size : 7" Wide
- Resolution : 800 x 480
- Brightness : 200 cd/m²
- Contrast Ratio : 300:1

Short summary description Samsung SPF-75H digital photo frame 17.8 cm (7") Black:
This short summary of the Samsung SPF-75H digital photo frame 17.8 cm (7") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SPF-75H , 17.8 cm (7"), 800 x 480 pixels, 200 cd/m², 300:1, 1024 MB, USB 2.0

Long summary description Samsung SPF-75H digital photo frame 17.8 cm (7") Black:
This is an auto-generated long summary of Samsung SPF-75H digital photo frame 17.8 cm (7") Black based on the first three specs of the first five spec groups.

Samsung SPF-75H . Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Internal memory: 1024 MB. Interface: USB 2.0. Product colour: Black. Power consumption (typical): 7 W

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 480 pixels
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
300:1
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
1024 MB
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
7 W
Weight & dimensions
Width
The measurement or extent of something from side to side.
217.5 mm
Depth
The distance from the front to the back of something.
43 mm
Height
The measurement of the product from head to foot or from base to top.
156.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
570 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
Uk has collected 1 expert review for Samsung SPF-75H digital photo frame 17.8 cm (7") Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
Nl heeft 1 proffesionele recensie voor Samsung SPF-75H digitale fotolijst 17,8 cm (7") Zwart gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
Fr a recueilli 1 avis d’experts pour Samsung SPF-75H cadre photos numériques 17,8 cm (7") Noir et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
De hat 1 Expertenmeinung für Samsung SPF-75H Digitaler Bilderrahmen 17,8 cm (7 Zoll) Schwarz zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
Testseek ha raccolto 1 recensione da parte di esperti per Samsung SPF-75H cornice per foto digitali 17,8 cm (7") Nero e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
Es ha coleccionado 1 opiniones de expertos para Samsung SPF-75H marco fotográfico digital 17,8 cm (7") Negro y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
Dk har samlet 1 ekspertanmeldelse for Samsung SPF-75H digital fotoramme 17,8 cm (7") Sort og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:57:10
Se har samlat in 1 experttest för Samsung SPF-75H digitala fotoramar 17,8 cm (7") Svart och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Show all
Customer service details