location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LN22D450G1F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN22D450G1FXZA
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black :
The long product name of Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5'' LCD, 1920 x 1080, Full HD, 60Hz, HDMI, USB
More>>>
Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black:
The official description of Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ConnectShare Movie
ConnectShare Movie lets you watch videos, play music or view photos from a USB drive. Simply plug your USB directly into your Samsung TV’s USB port and watch on the big screen with friends and family.

Energy Star
Go green and save the planet with a Samsung TV. All Samsung TVs not only meet ENERGY STAR requirements; they exceed them. This means:
- More energy savings
- Lower utility bills
- Leaving a smaller carbon footprint on the environment

HDMI
With HDMI, you can easily connect up to two compatible AV devices at the same time and replace AV cables with a single solution. An HDMI cable can replace anywhere from two to five cables so you can de-clutter your entertainment space with fewer wires.

Short summary description Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black:
This short summary of the Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LN22D450G1F, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black:
This is an auto-generated long summary of Samsung LN22D450G1F 54.6 cm (21.5") Full HD Black based on the first three specs of the first five spec groups.

Samsung LN22D450G1F. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (dynamic)
25000:1
Display resolution *
1920 x 1080 pixels
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
6 W
Audio system
Dolby Digital Plus, SRS Theater Sound
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
Performance
Game mode
Yes
Image formats supported
JPG
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Ports & interfaces
Audio input for DVI
Yes
Digital audio optical out
1
HDMI ports quantity *
1
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
1 W
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Remote control included
No
Other features
Built-in speaker(s)
Yes
HDMI
Yes
Package weight (imperial)
7.12 kg (15.7 lbs)
Product weight
4.99 kg (11 lbs)
Weight (with stand) (imperial)
5.22 kg (11.5 lbs)
Set depth (inch)
6.1 cm (2.4")
Set depth (with stand) (inch)
17.3 cm (6.8")
Set height (inch)
35.3 cm (13.9")
Set height (with stand) (inch)
39.6 cm (15.6")
Set width (inch)
54.4 cm (21.4")
Box depth (imperial)
12.9 cm (5.1")
Box height (imperial)
50.3 cm (19.8")
Box width (imperial)
83.3 cm (32.8")
Set width (with stand) (inch)
54.4 cm (21.4")