Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LN22C350D1D 22" Black LCD TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LN22C350D1D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN22C350D1DXZA
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11346
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung LN22C350D1D 22" Black LCD TV :
The short editorial description of Samsung LN22C350D1D 22" Black LCD TV

LN22C350D1D, 55.88 cm (22 ") LCD, 1366x768, 16:9, 6ms, 15000:1, USB 2.0, black
More>>>

Samsung LN22C350D1D 22" Black LCD TV:
The official marketing text of Samsung LN22C350D1D 22" Black LCD TV as supplied by the manufacturer
HDMI: Multiple connections, one solution

hdmi Share your TV with other devices, simultaneously. Movies, video games, photos and more can be hooked-up with one simple connection that imports content without compressing it.

Instant music and photo-sharing with ConnectShare

Plug your MP3 player or digital camera directly to your TV to easily share photos and music on the "big" screen in your living room.

One simple remote control with Anynet+

anynet Eliminate the clutter and confusion of too many remotes by combining them into one, simple control. All HDMI-connected compatible devices such as TV, AV receiver and home theater are united in a convenient one-touch device.

Wide Color Enhancer brings color to life

wide color enhancer brings color to life Every color on the RGB spectrum is brought to life with this unique 3D color-stretching technology that saturates each pixel until it achieves the true color nature intended.
Short summary description Samsung LN22C350D1D 22" Black LCD TV:
This short summary of the Samsung LN22C350D1D 22" Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung LN22C350D1D, 55.9 cm (22"), 1366 x 768 pixels, 6 ms, Black
Long summary description Samsung LN22C350D1D 22" Black LCD TV :

Samsung LN22C350D1D. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, Response time: 6 ms. Tuner type: Digital. VESA mounting. Colour of product: Black

This is an auto-generated long summary of Samsung LN22C350D1D 22" Black LCD TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
3D *
The device can be used with 3D technology.
No
Progressive scan *
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1366 х 768
Supported video modes *
The video modes that can be displayed by the device.
720p
Contrast ratio (dynamic) *
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
15000:1
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
6 ms
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Digital signal format system *
The protocols supported for exchange of digital signal.
ATSC
Auto channel search
Yes
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
6 W
Audio system
System used to play music or speech.
SRS TS
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Child lock *
Device that prevents a child from opening a door, or from operating a device.
No
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
No
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
PC Audio in *
The socket (port) for the PC audio input.
Yes
RF ports quantity *
The number of sockets (ports) for RF (radio frequency) connections.
1
Ports & interfaces
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
No
Audio input for DVI
Yes
Management features
Electronic Programme Guide (EPG) *
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
No
On/Off timer *
There is a timer for when to turn the device on or off.
Yes
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
No
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Smart modes
Game, Movie
Sleep timer
Yes
On Screen Display (OSD)
Yes
Ergonomics
VESA mounting *
Yes
Power
AC (power) in
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Relative humidity
5 - 95%
Certificates
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
535.3 mm
Depth *
The distance from the front to the back of something.
82.2 mm
Height *
The measurement of the product from head to foot or from base to top.
365.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Width (with stand)
535.3 mm
Depth (with stand)
171.8 mm
Height (with stand)
420.9 mm
Weight with stand
4.2 kg
Packaging data
Manual
Yes
Package width
The distance from one side of the packaging to the other.
600 mm
Package depth
The distance from the front to the back of the packaging.
173 mm
Package height
The distance from the top to the bottom of the packaging.
475 mm
Package weight
Weight of the packaged product.
6.62 kg
Other features
Backlight
Product has a built-in light source for its illuminating.
Yes
Power LED
Yes
Stand-by LED
Yes
X