Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B100 3.86 cm (1.52") 78 g Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKA
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15544
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung B100 3.86 cm (1.52") 78 g Black :
The short editorial description of Samsung B100 3.86 cm (1.52") 78 g Black

B100 Black
More>>>
Samsung B100 3.86 cm (1.52") 78 g Black:
The official marketing text of Samsung B100 3.86 cm (1.52") 78 g Black as supplied by the manufacturer

Enjoy both the design of this highly coveted bar form and its usability. Small to hold and comfortable to grip, the Samsung B100 is meant for compactness and simplicity. Good design gives you the choice, ideal to match your personality and preferences, and feel like it’s all yours.

Features:
- 1.52" CSTN Screen.
- 65K color and 128 x 128 pixels resolution for good image quality.
- Speakerphone / Voice Recording.
- SOS Messaging / Mobile Tracker.
- WAP 1.2 / Java games.

Short summary description Samsung B100 3.86 cm (1.52") 78 g Black:
This short summary of the Samsung B100 3.86 cm (1.52") 78 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B100, Bar, 3.86 cm (1.52"), 128 x 128 pixels, 1000 mAh, Black

Long summary description Samsung B100 3.86 cm (1.52") 78 g Black:
This is an auto-generated long summary of Samsung B100 3.86 cm (1.52") 78 g Black based on the first three specs of the first five spec groups.

Samsung B100. Form factor: Bar. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. WAP: 1.2. Battery capacity: 1000 mAh, Standby time (2G): 450 h. Weight: 78 g. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
3.86 cm (1.52")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 128 pixels
Display type
Type of display (screen) e.g. LCD.
CSTN
Display number of colours
65536 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
No
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2 MB
Camera
Rear camera *
Camera at the back of the product.
No
Network
Data network *
Telecommunications network that allows computers to exchange data.
GPRS
WAP *
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
1.2
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Voice recording
If the device is geared up for voice recording.
Yes
Power
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1000 mAh
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
9 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
450 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
78 g
Width *
The measurement or extent of something from side to side.
44 mm
Depth *
The distance from the front to the back of something.
16 mm
Height *
The measurement of the product from head to foot or from base to top.
104 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Phone features
Form factor *
The shape or design of the product.
Bar
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Other features
Networking type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
900/1800 MHz
Playback formats
MP3
Customer service details
X