location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WM65B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flip Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM65B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65WMBWBGCXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094472493 show
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:09:32
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WM65B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 165.1 cm (65") VA Grey, White
  • - 4K Ultra HD 3840 x 2160 pixels
  • - 350 cd/m² 4000:1 8 ms
  • - Bluetooth Ethernet LAN
  • - VESA mounting 400 x 400 mm
More>>>
Short summary description Samsung WM65B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey, White:
This short summary of the Samsung WM65B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WM65B, 165.1 cm (65"), 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, VA, 4000:1

Long summary description Samsung WM65B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey, White:
This is an auto-generated long summary of Samsung WM65B interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Grey, White based on the first three specs of the first five spec groups.

Samsung WM65B. Display diagonal: 165.1 cm (65"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Tizen, User memory: 32 GB. Product colour: Grey, White, Panel mounting interface: 400 x 400 mm, Frame material: Plastic. Operating hours (hours/days): 12/7. Power consumption (typical): 192.5 W, Power consumption (standby): 0.5 W, Power consumption (sleep): 0.5 W

Display
Display diagonal *
165.1 cm (65")
Display brightness
350 cd/m²
Display resolution
3840 x 2160 pixels
HD type
4K Ultra HD
Panel type
VA
Contrast ratio (typical)
4000:1
Response time
8 ms
Pixel frequency (max)
594 MHz
Display brightness (min)
220 cd/m²
Touchscreen *
Yes
Touch technology
Multi-touch
Touchscreen type
Infrared
Number of simultaneous touchpoints
20
Touch system response time
26 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.372 x 0.372 mm
Colour gamut
72%
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
2%
Computer system
Operating system installed
Tizen
Operating system version
6.5
User memory
32 GB
Network
Wi-Fi
Yes
Bluetooth
Yes
Ethernet LAN
Yes
Ports & interfaces
HDCP
Yes
HDCP version
2.2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
2
USB Type-C ports quantity
1
HDMI version
2.0
DisplayPort version
1.2
Ports & interfaces
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Audio output
1
RS-232 ports
1
Ergonomics
Product colour
Grey, White
VESA mounting
Yes
Panel mounting interface
400 x 400 mm
Frame material
Plastic
Certification
Class A FCC (USA) Part 15, Subpart B KCC/EK (Korea) Tuner : KN32 / KN35 Tunerless : KN32 / KN35 CE (Europe) EN55032 : 2012 or 2015 EN55024:2010 or EN 55035:2017 VCCI (Japan) VCCI CISPR32 :2016 CCC(China) GB/T9254-2008 GB17625.1-2012 BSMI (Taiwan) CNS13438 ( ITE EMI ) CNS14336-1 ( ITE Safety ) CNS15663 (RoHS) C-Tick (Australia) AS/NZS CISPR32:2015 GOST( Russia/CIS) ROCT CISPR 24-2013 ROCT CISPR 22:2005
Performance
Operating hours (hours/days)
12/7
Power
Power consumption (typical)
192.5 W
Power consumption (standby)
0.5 W
Power consumption (sleep)
0.5 W
AC input voltage
100-240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
1522.4 mm
Depth
62.9 mm
Height *
897.6 mm
Weight
39.7 kg
Bezel width
2.62 cm
Packaging data
Package width
1691 mm
Package depth
198 mm
Package height
1055 mm
Package weight
48.2 kg
Brand Image Product code Product Stock Price from
Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A)
(show image)
LH85WMAWLGCXEN Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A)
(show image)
LH75WMAWLGCXEN Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)