location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH65QHHPLGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65QHHPLGC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088880174 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:59:00
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH65QHHPLGC user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Accurate true-to-life color, with one billion different variations available
  • - Enhanced graphic performance and content security within a powerful Tizen 3.0 OS
  • - Uninterrupted operations without any risk of distracting burn-in or color variation
  • - Flexible portrait / landscape configurations and a bezel-free design
Long product name Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7 :
The long product name of Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 3840x2160, 6ms, Coretex A72 1.7GHz, 3GB LPDDDR4, 8GB, 2x 10 W RMS, DP 1.2, 2x HDMI 2.0, HDCP 2.2, 2x USB 2.0, ARC, RS-232C, RJ-45, 1444.1 x 820.9 x 44 mm
More>>>
Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7:
The official description of Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung’s QHH Series QLED Smart Signage
With the introduction of its new quantum-dot powered QHH Series QLED Signage, Samsung has elevated the traditional content experience with more lifelike quality guaranteed to deliver an unexpected viewing environment that resonates. The QHH Series displays can showcase more than one billion colors at 100 percent color volume, and produce deep blacks, pristine whites and sharp hues that make any picture pop. And with portrait and landscape configurations available, businesses can customize the displays to meet their unique operational needs and reach the widest audience possible without any added hassle or expense. Through this next-generation presentation, Samsung’s QHH Series displays deliver the enhanced brilliance, detail and realism necessary to cut through the clutter and fuel interactive, ongoing business growth.

Samsung’s QLED Signage: Unlock new Growth Opportunities
As businesses seek new ways to attract audiences and improve efficiency in increasingly-crowded environments, many are turning to advanced digital signage as a way to break through the clutter. By integrating quantum dot visual refinement technology, Samsung’s QLED Signage offers these businesses an even greater competitive edge. An immersive high-quality picture creates a more memorable, attractive and buzzworthy customer experience. Beyond their external communication benefits, the QLED Signage displays additionally reinforce business branding through accurate and clean logo and color presentation. Through this diverse host of features, Samsung’s QLED Signage is the perfect addition to generate additional revenue and strengthen customer loyalty.

Showcase One Billion Colors with Optimal Precision
Through compatibility with a variety of color spectra, the QHH Series displays achieve 100 percent color volume at optimal integrity for one billion different colors. This enhanced presentation brings even the most subtle visual details forward at varying levels of brightness, and fosters more realistic content within any indoor environment. As a result, retailers and other indoor businesses reliant on true-to-life product presentation can better drive purchase intent and improve customer satisfaction.

Amplify Immersion through Enhanced Brightness and Presentation
The quantum dot integration enables Samsung’s new QLED Signage to balance light and dark brightness (600nit in landscape and 500nit in portrait) and preserve gradation for a presentation that is deeper and more realistic than that offered by conventional alternatives. Through enhanced, semiconductor-based picture refinement technology, the QHH Series displays produce deeper blacks, sharper whites and more precise colors for an eye-catching picture that pops. In turn, businesses in any environment can deliver a truly immersive and captivating viewing experience without worrying about external interference.

Deliver any Customer-Facing Content at HDR Quality
The QHH Series displays leverage HDR picture refinement technology to deliver a range of static and motion content as intended and without compromising visual quality. This includes support for both the HDR10 picture presentation standard and HDR+ technology. Through HDR10 compatibility, indoor businesses can guarantee that all featured content meets ultra-HDR guidelines and reaches customers as clearly and brightly as possible. The complementary HDR+ functionality additionally allows businesses to surpass industry limitations by converting standard definition (SDR) content to HDR quality quickly and efficiently. This flexibility grants businesses new opportunities to create high quality, HDR-ready content amplified by sharp contrast, vivid color depth and seamless streaming.

Expand Operational Capabilities through the Powerful TIZEN 3.0 OS
Samsung’s QLED displays are the first in its lineup to feature the fifth generation SMART Signage Platform (SSSP 5.0), powered by the versatile TIZEN 3.0 operating system. Within TIZEN 3.0, indoor business users can elevate content with advanced graphics and achieve true UHD playback through a dedicated quad core CPU. TIZEN 3.0’s rigid three-layer security structure also restricts file data access to a limited user base, and perfectly accommodates government, financial and other information-based businesses reliant on information protection.

Captivate Audiences over Long Durations without Interruption
Durable and reliable, Samsung’s QLED displays provide interruption-free long-term performance to meet the operational demands of various indoor settings. As content progresses, these reinforced displays deter burn-in and prevent potential viewer confusion and distraction. Additionally, each QLED display is engineered to maintain consistent color integrity even during periods of extended use. This maintenance-free consistency allows business leaders to focus on other critical growth areas without worrying about content presentation quality.

Increase Immersion through a Frameless, Easy-to-Install Design
With a pristine and sophisticated composition, the QHH Series displays add style and ambience to any indoor environment. The displays’ frameless design extends the overall available viewing space while ensuring viewers’ eyes remain focused on the featured content, rather than on the display itself. A no-gap wall mount further enables users to cleanly implement the QHH Series displays, all while eliminating a common source of visual distraction and conserving valuable retail space.

Enliven Commercial Content with UHD Picture Quality
Featuring state-of-the-art UHD picture quality, the QHH Series displays empower users to create and deliver impactful messaging. Each QHH Series display showcases content with four times the ultra-realistic detail and clarity of standard alternatives, with a wider screen offering more space for text and imagery. When combined with performance features, such as portrait mode and extended durability, the next-level presentation makes the QHH Series ideal for any commercial setting.

Short summary description Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7:
This short summary of the Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH65QHHPLGC, Digital signage flat panel, 165.1 cm (65"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7:
This is an auto-generated long summary of Samsung LH65QHHPLGC Signage Display Digital signage flat panel 165.1 cm (65") LED Wi-Fi 600 cd/m² 4K Ultra HD Black Tizen 3.0 16/7 based on the first three specs of the first five spec groups.

Samsung LH65QHHPLGC. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 600 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 3.0. Product colour: Black

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
165.1 cm (65")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
600 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
6 ms
Contrast ratio (typical)
6000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.124 x 0.372 mm
Active display area (W x H)
1428.48 x 803.52 mm
Display diagonal (metric)
163 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
100%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Purpose *
Universal
TV tuner integrated
No
Operating hours (hours/days)
16/7
HDCP
Yes
Power
Power consumption (typical) *
253 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Operating system installed
Tizen 3.0
Video formats supported
AVC, H.263, H.264, HEVC, MPEG, MPEG1, MPEG2, MPEG4, VC-1, VP8, VP9
Audio formats supported
MP3
Weight & dimensions
Width
1444.1 mm
Depth
44 mm
Height
820.9 mm
Weight
23.9 kg
Packaging data
Package width
1585 mm
Package depth
178 mm
Package height
958 mm
Package weight
30 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A CE (Europe): EN55022: 2006 + A1: 2007 EN55024: 1998 + A1: 2001 + A2: 2003 VCCI (Japan): VCCI V-3 /2010.04 Class A KCC / EK (Korea): Tuner: KN13 / KN20 Tunerless: KN22 / KN24 BSMI (Taiwan): CNS13438 (ITE EMI) Class A / CNS13439 (EMI AV) / CNS14409 (EMS AV) / CNS14972 (Digital) C-Tick (Australia) : AS / NZS CISPR22: 2009 CCC (China): GB9254-2008 GB17625.1-2012 GOST (Russia / CIS): GOST R 51317 Series, GOST 22505-97 EN55022: 2006 + A1: 2007 EN55024: 1998 + A1: 2001 + A2: 2003
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 5
Quick start guide
Yes
Bluetooth
Yes
Safety
(Europe): IEC60950-1 / EN60950-1 CCC (China): GB4943.1-2011 PSB (Singapore): PSB + IEC60950-1 NAME (Mexico): NOM-001-SCFI-1993 IRAM (Argentina): IRAM + IEC60950-1 SASO (Saudi Arabia): SASO + IEC60950-1 BIS (India): IEC60950-1 / IS13252 NAME (Mexico): Tuner: NOM-001-SCFI-1993 Tunerless: NOM-019-SCFI-1998 KC (Korea): K 60950-1 EAC (Russia): EAC + IEC60950-1 INMETRO (Brazil): INMETRO + IEC60950-1 BSMI (Taiwan): BSMI + IEC60950-1 RCM (Australia): IEC60950-1 / AS / NZS 60950-1 UL (USA): cUL60950-1 CSA (Canada): cUL TUV (Germany): CE NEMKO (Norway): CE
Temperature indicator
Yes
Video compression formats
AVC, AVS, H.263, H.264, HEVC, MPEG1, MPEG2, MPEG4, VC-1, VP8, VP9
Energy efficiency class (old)
A
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung QM65H Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7 Samsung QM65H Digital signage flat panel 165.1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 3.0 24/7
(show image)
LH65QMHPLGC QM65H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM65F Digital signage flat panel 165.1 cm (65") LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM65F Digital signage flat panel 165.1 cm (65") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH65QMFPLGC QM65F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)