location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME65B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH65MEBPLGA/ZA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:08:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 165.1 cm (65")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5.5 ms 450 cd/m² 5000:1
  • - 170 W
Long product name Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65" LED, 1920 x 1080 Full HD, 450 cd/m², 100000:1, 5.5ms, D-SUB, DVI-D, Display Port, Component, Composite, HDMI, RS232C, RJ45
More>>>
Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black:
The official description of Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features

Slim and Light LED Design
The slim and lightweight design of the ME-B Series provides increased energy savings of 35% or more over CCFL backlit displays. The stylishly thin chassis helps simplify installation, and narrow bezels help provide a more impactful message.

Edge-Lit LED Screen
The edge-lit 65" displays of the ME-B Series feature 1920 x 1080 resolution and 5,000:1 contrast ratio for sharp, detail-rich images and crisp, easily legible type.

Embedded Media Player with MagicInfo Lite
The ME-B Series offers an embedded media player (USB Plug and Play with MagicInfo Lite software). Users can play media without an additional player, and can easily display or schedule video clips, slide shows and image files.

Need more Information?
Request information about Samsung IT Business products, services and solutions. A Sales specialist will contact you with options to fit your needs.

Short summary description Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ME65B, 165.1 cm (65"), 1920 x 1080 pixels, Full HD, LED, 5.5 ms, Black

Long summary description Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung ME65B LED display 165.1 cm (65") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung ME65B. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time
5.5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
5000:1
Contrast ratio (dynamic)
100000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.744 x 0.744 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
142.8 cm
Viewable size, vertical
80.4 cm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
20 W
Design
Product colour *
Black
Safety
CUL (USA+Canada): UL60950 TUV (Germany): EN60950CB (Europe): IEC60950 / EN60950EK (Korea): K60950 CCC (China): GB8898PSB (Singapore ): IEC60950 GOST (Russia ): IEC60950, EN55022 SIQ (Slovenia ) : IEC60950, EN55022 PCBC (Poland ) : IEC60950, EN55022 NOM (Mexico ) : NOM-001-SCFI-1993IRAM (Argentina ) : IRAMSASO (Saudi Arabia ) : IEC60950
Certification
FCC (USA) FCC 15, Subpart B ACE (Europe) EN55022, EN55024VCCI (Japan) V-3 KCC (Korea): KN22, KN24BSMI (Taiwan): CNS13438 C-Tick (Australia): AS / NZS3548 CCC (China): GB 9254-2008, GB 17625.1-2003
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
2
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Ports & interfaces
Audio output
Yes
Composite video in
1
Component video (YPbPr/YCbCr) in
1
RS-232 ports
2
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Cable lock slot *
No
Pivot
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
170 W
Power consumption (standby) *
1 W
Power consumption (max)
290 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, VGA
Remote control included
Yes
Quick start guide
Yes
Weight & dimensions
Width (without stand)
1480.5 mm
Depth (without stand)
33.5 mm
Height (without stand)
855.5 mm
Weight (without stand)
25.1 kg
Packaging data
Package width
1641 mm
Package depth
988 mm
Package height
220 mm
Package weight
32.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
Yes
Ethernet LAN (RJ-45) ports
1
Country Distributor
United Kingdom 1 distributor(s)