location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55PHFPBGC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55PHFPBGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:32:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55PHFPBGC, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH55PHFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH55PHFPBGC. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.63 x 0.63 mm
Display diagonal (metric)
138.68 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DisplayPorts quantity *
2
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
Yes
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Performance
TV tuner integrated
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
134 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
187 W
Weight & dimensions
Width
1228.4 mm
Depth
29.9 mm
Height
701.2 mm
Weight
16.3 kg
Packaging data
Package width
1335 mm
Package depth
182 mm
Package height
812 mm
Package weight
21.8 kg
Packaging content
Remote control included
Yes
Cables included
RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Quick start guide
Yes
Annual energy consumption
186 kWh
Aspect ratio
4:3, 16:9
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7 Samsung LH55PHFPMGC Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 700 cd/m² Full HD Black Tizen 4.0 24/7
(show image)
LH55PHFPMGC LH55PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55PMFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7 Samsung LH55PMFPBGC Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7
(show image)
LH55PMFPBGC LH55PMFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH49PHFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black 24/7 Samsung LH49PHFPBGC Signage Display Digital signage flat panel 124.5 cm (49") LED Wi-Fi 700 cd/m² Full HD Black 24/7
(show image)
LH49PHFPBGC LH49PHFPBGC 0.00
(excl. VAT)
0 (incl. VAT)