location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE55C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55PECPLBC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085548862
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
Long product name Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black :
The long product name of Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PE55C, LED 55" FullHD, Brightness, 700nit, 4,000:1 Contrast Ratio (Dynamic), D-Sub, DVI-D, Display Port (1.2)
More>>>
Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black:
The official description of Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for companies that require a superior digital signage solution in high-traffic areas which do not compromise on quality and performance, Samsung PE Series Premium Signage Displays enable continuous, high-quality content presentation in any environment. Equipped with Samsung’s powerful and exclusive SSSP technology using dual-core CPU, and a combination of media player and integrated display solution, MagicInfo™ Premium S player, the Samsung PE Series can deliver multiple types of content seamlessly to your audience. Watch your display management productivity go up as your total cost of ownership goes down with this all-in-one display.

An integrated solution to provide a new digital signage experience
The Samsung Smart Signage Platform (SSSP) is embedded within Samsung displays, providing the power of a dual-core CPU and a combination of media player and integrated display solution, MagicInfo™ Premium S player. The solution eliminates the need for additional PC modules while reducing installation and maintenance issues. Using the included MagicInfo™ Premium S player, businesses can create, schedule, and deploy content effortlessly. Multiple types of content can be streamed simultaneously and continuously courtesy of the dual-core CPU and 8GB of storage, and a high performance video processor integrated on a single chip. Save more by paying less for a display integrated with a media player and premium management solution.

Create, display and manage. All with simple, effortless steps
The embedded solution, Samsung MagicInfo™ Premium S player, is designed to easily create, deploy, display content and even manage display operations.

- Easy content creation:
Easily create multimedia and interactive content with pre-made templates and customise compelling messages using drag & drop and the intuitive user interface.

- Easy and efficient content deployment:
Play content on multiple displays from a central PC, directly from internal storage or USB drive through simple plug & play.

- Simple display operation:
Monitor and schedule various types of content in multiple displays from one central location efficiently and without difficulty.

These features of the embedded Samsung MagicInfo™ Premium S player come with no additional costs.
With the MagicInfo™ Premium S player, monitoring display status and controlling display operation have never been simpler.

Adaptable and Economical Business Display
These durable displays offer lower total cost of ownership (TCO), and are designed for continuous, energy-efficient operation with reduced power consumption and heat emission. The PE Series LFDs incorporate an innovative backlight unit (BLU), saving more electricity than traditional devices and lowering operational expenditure. This LED technology also reduces environmental impact by cutting out potentially harmful substances such as mercury, halogen and lead, as does the spray-free injection molding used to produce flat panel displays.

24/7 Performance with Enhanced Quality
A diverse range of businesses can optimise the appearance of their content and image with the PE Series, improving key messages and offering a unified brand identity. Its slim bezel and edge-LED technology offer high brightness, with an enhanced luminescence of 700nit. The viewing experience is further improved by an anti-glare, anti-glossy panel. The PE Series represent highly durable displays that are designed for operation 24/7 in a variety of challenging environments.

Easy Installation and Efficient Space Usage
Improve business display management with the slim, lightweight design of the Samsung PE Series. This attractive LFD ensures easy installation and improved space management, leaving more room available for other purposes. Content can be delivered to heights of up to 15m thanks to the DisplayPort feature. Furthermore, remote control is ensured by RJ45 port utilisation, even when users are combining RJ45 and RS-232 connections.

Slim and Lightweight for Flexible Installation
The PE Series has an extremely slim depth, which is 73 per cent reduced compared to traditional products, giving a sleeker overall appearance. The lightweight design frees up more space and leads to easier, more efficient installation. A narrow bezel increases viewer focus on content and allows more room for information display. It also enables virtually seamless video walls for a more immersive experience.

Short summary description Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black:
This short summary of the Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PE55C, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels

Long summary description Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung PE55C Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung PE55C. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.21 x 0.63 mm
Colour gamut
70%
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
USB port *
No
Ethernet LAN *
No
Component video (YPbPr/YCbCr) in
1
Component video (YPbPr/YCbCr) out
1
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
149 W
Power
Power consumption (standby) *
1 W
Power consumption (max)
209 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
1249.5 mm
Depth
35.1 mm
Height
721 mm
Weight
20.5 kg
Packaging data
Package width
1374 mm
Package depth
838 mm
Package height
174 mm
Package weight
25.8 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP)
AC adapter included
Yes
Aspect ratio
16:9
Electronic Programme Guide (EPG)
Yes
Headphone outputs
1
On/off switch
Yes
Screen format adjustments
16:9