Samsung logo

Samsung QBB Series 50" Digital signage flat panel 127 cm (50") VA Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 6.5 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25091
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Samsung QBB Series 50" Digital signage flat panel 127 cm (50") VA Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 6.5 16/7:
  • - Dynamic Crystal Color with Quantum Processor 4K for incredible picture quality
  • - Slim and symmetrical design allowing for seamless environment
  • - Powerful All-in-one Digital Signage Solution
  • - Cisco Certified Display
  • - Professional display supporting video call and wireless screen sharing
Long product name Samsung QBB Series 50" Digital signage flat panel 127 cm (50") VA Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 6.5 16/7:

50", 3840 x 2160, 4000:1, 8ms, DisplayPort, Wi-Fi, RJ45, Bluetooth, USB, HDMI, 1121.4 x 643.9 x 46.3 mm

Samsung QBB Series 50" Digital signage flat panel 127 cm (50") VA Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 6.5 16/7:

Unlock new display possibilities for your Business
The QBB Series combines enhanced professional features, streamlined set up and maintenance, and stunning design to elevate any business environment. From improving collaboration to showcasing rich content in new formats, QBB delivers innovation and efficiency to help businesses reach their goals.

Experience true-to-life colors
Every picture is more immersive with one billion shades of color. Dynamic Crystal Color delivers true-to-life variations, allowing customers to see every subtlety.

View lifelike shades of color in powerful 4K
Samsung’s industry-leading video processing technology enhances every piece of content for clarity and consistency. Intelligent UHD upscaling technology, powered by Samsung’s Quantum Processor 4K, elevates lower-resolution video to UHD-level quality, providing professional picture quality.

Slim design that maximizes space
Narrow bezels and a symmetrical design allow for seamless integration into any environment with simplified mounting and installation. To maximize space savings, all terminals face outwards, ensuring the display hangs flush against any wall.

Zero obstacles to the viewing experience
QBB Series blends perfectly into any business environment. With clean cable guide feature, the screen draws maximum focus to what is on the display, not the cables connected to it.

Connect and share ideas from anywhere, effortlessly
Connect with colleagues without unnecessary connections. Featuring easier video conferencing than ever, the QBB Series has a built-in video conference solution that supports the most popular web conferencing apps, enabling simple video calls with just a USB-type webcam. 1,2

Easily share your screen from any device wirelessly
SmartView+ enables wireless screen sharing without cable connections, ensuring full collaboration. Users can now enable screen sharing functionality at the start of a meeting, allowing the meeting admin to quickly switch between screens with one click.3

Simplified Conference Room Management
Designed to simplify conference room management, Custom Home allows admins to lock specific meeting room settings, preventing users from changing settings between meetings. Now, conference rooms can work throughout the day as intended, without errors, allowing IT to focus on other tasks.

Cisco Webex® certified
The QBB Series displays have undergone the most stringent of all testing by the Webex Device Business Unit and are fully certified. Combined with Cisco Webex, the QBB Series provides the ultimate conferencing solutions.

Enhance professional environments with expert tools
Professional modes enable more possibilities in specific verticals. Director Mode minimizes post-processing, aligning content to the director’s original intention. Medical teams can simulate medical images such as X-rays with DICOM Simulation Mode, meeting DICOM's full grayscale standards.

Simplified calibration between screens with mobile app
Complete brand consistency across every display in every location. Using the Samsung mobile app, Smart Calibration ensures every display is calibrated correctly, showcasing brand logos and other collateral in the exact colors required.4

Streamlined set up and easy maintenance
The QBB Series offers a simplified set-up process that allows managers to configure after installation and maintain fixed settings from anywhere in the world. With consistent calibration across all screens and access to the latest web-engine upgrades, showcase the latest innovative content exactly as you intend.5

Supports the latest web-based content
Upload any piece of content, no matter how innovative. QBB Series’ constant web-engine upgrades enables the latest types of content to be played without limitations, allowing for more diversified and engaging creative assets.

Flexible installation for custom designs
Keep content clear and steady. Auto Level automatically adjusts content when the screen is rotated from vertical to horizontal for increased versatility in any space. Plus, it automatically recognizes incorrect pivot directions to keep the display always in the correct orientation.

Reliable operation and 3 Year limited warranty
The QBB Series is engineered for dependable 16/7 operation and the IP5x Dust-Proof Certification ensures that the display is completely protected from dust, eliminating the risk of performance degradation and a 3 year limited warranty provides peace of mind.

Short summary description Samsung QBB Series 50" Digital signage flat panel 127 cm (50") VA Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 6.5 16/7:

Samsung QBB Series 50", Digital signage flat panel, 127 cm (50"), VA, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung QBB Series 50" Digital signage flat panel 127 cm (50") VA Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 6.5 16/7:

Samsung QBB Series 50". Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display technology: VA, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 6.5. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.