Samsung logo

Samsung EB48D Digital signage flat panel 121.9 cm (48") LED 250 cd/m² WXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92991
Info modified on:
27 May 2024, 11:51:00
Short summary description Samsung EB48D Digital signage flat panel 121.9 cm (48") LED 250 cd/m² WXGA Black:

Samsung EB48D, Digital signage flat panel, 121.9 cm (48"), LED, 1366 x 768 pixels

Long summary description Samsung EB48D Digital signage flat panel 121.9 cm (48") LED 250 cd/m² WXGA Black:

Samsung EB48D. Product design: Digital signage flat panel. Display diagonal: 121.9 cm (48"), Display technology: LED, Display resolution: 1366 x 768 pixels, Display brightness: 250 cd/m², HD type: WXGA. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.