location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH46UDECLBB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH46UDECLBB
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:02:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels LED 500 cd/m²
  • - Direct-LED 8 ms
  • - Ethernet LAN
Long product name Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black :
The long product name of Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46" LED, 1920 x 1080, 3500:1, 8 ms, 500 cd/m², VGA, DVI-D, HDMI x 2, DisplayPort x 2
More>>>
Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black:
The official description of Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve Ultimate Picture Quality through Advanced Factory Calibration
Any irregularity in a video wall’s brightness and colour accuracy across displays can negatively impact the viewing experience. To eliminate these types of colour expression gaps and maintain a fully-aligned, consistent and captivating presentation, Samsung’s UDE-C Series video walls feature advanced factory tuning, innovative hardware and exceptional user calibration tools. Samsung’s multi-step factory calibration process tunes video wall displays to the highest-performing uniform brightness and colour across each display out-of-the-box. After calibration, these displays offer an industry-leading local uniformity of each display screen, resulting in uniform colour expression across the entire display. The calibration process also enables the displays to offer a superior white balance difference. In addition to rigorous factory calibration, users can manage brightness and colour uniformity conveniently with Samsung Colour Expert, a powerful free software program. Through these advanced colour management solutions, the UDE-C Series video walls enable large-scale presentations to feature superior uniformity, consistency and performance for the ultimate in colour expression.

Achieve UHD Picture Quality without Additional Devices through Industry-Leading Technology
With an increase in screen size, content resolution becomes even more important to deliver impactful content. As the industry’s first video walls to feature integrated DisplayPort (DP) 1.2 and HDMI ports, Samsung’s UDE-C Series video walls can display Ultra-High Definition (UHD) contents across video wall configurations as large as 5 x 5 without the purchase of additional expensive devices. In comparison to conventional video walls that typically require added equipment and only accommodate up to a 2 x 2 arrangement, the UDE-C Series’ UHD presentation represents a sharp improvement. By supporting High-Bandwidth Content Protection (HDCP) daisy chains, the UDE Series video walls also can display UHD content, such as live TV or Blu-Ray discs, without having to purchase additional equipment, minimising the cost of deploying multiple displays as part of large-scale promotional signage or informational presentations.

A Powerful Viewing Experience with Narrow Bezel and Enhanced Panel
The slim, refined design of Samsung’s 46-inch UDE-C video wall showcases the image quality and clarity needed to effectively share promotional and informational content with target audiences. Featuring a super-narrow 5.5 mm bezel-to-bezel design (3.8 mm bezel on the left and top sides and 1.7 mm bezel on the right and bottom sides), the UDE-C keeps viewer attention focused on the display’s visual message rather than the display itself. As multiple screens converge, users and audiences benefit from the seamless viewing experience and vibrant picture quality of the UDE-C video wall. When exposed to a range of environmental conditions, video wall panels can run the risk of losing image quality due to distortion and irregular colour presentation. To provide consistent display clarity uninterrupted message delivery in any operational environment, Samsung’s UDE-C video wall panels undergo rigorous performance testing. Each display features a reinforced panel that deters heat, weather and other stress-inducing conditions. As a result, Samsung’s superior panel prevents screen darkening, light leakage or any related deterioration in picture quality. Plus, an anti-glare panel to ensure messages reach relevant audiences with minimal distraction by light reflection – All these enhanced panel quality allows the long term delivery of brilliant contents and the ultimate viewing experience.

High-Performing Display Readability and Durability for your Business Environment
Samsung’s UDE-C Series video walls deliver a continuously immersive and engaging viewing experience through high-performing readability and durability. Designed for 24 / 7 continuous operation in challenging environments, the UDE Series video walls operate at the speed of your business without losing performance or display quality. The displays offer 500 nit brightness to broadcast vivid, highly legible images and visual messaging in various lighting conditions. The combination of these embedded design benefits makes the UDE Series video walls ideal for content and information delivery in usage environments that require enhanced readability, such as transportation terminals, shopping malls, office lobbies and control rooms.

A Slim, Easily Configurable Wall Mount Adaptive to your Business Needs
Samsung’s versatile UDE-C Series video walls come equipped with a range of user-friendly features to ensure a seamless installation complementary to your specific operational needs. Featuring the same dimension with a video wall, the users can simply install the mount first and fit into the video wall, without spending time to measure dimension of wall mount and calculate the gapThe displays come with an industry-leading slim, 39 mm depth video wall mount for easy installation and calibration to hold each display in place without distracting viewers. The mount system offers three-dimensional axis tuning, including x-axis (up-and-down with rotational screws); y-axis (left and right with rail movement); and z-axis (push and pull pop-up capability), for effortless alignment of individual displays to form a continuous, gap-free video wall. This wall mount dimensional consistency and easy adjustability prevents users from having to measure distances when setting up each display, while also eliminating the need to dismantle the entire video wall should one specific section need adjustment.

Short summary description Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black:
This short summary of the Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH46UDECLBB, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels

Long summary description Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung LH46UDECLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung LH46UDECLBB. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Display
LED backlighting type
Direct-LED
Display diagonal *
116.8 cm (46")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
3500:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.53025 x 0.53025 mm
Active display area (W x H)
1018.08 x 572.67 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
On Screen Display (OSD)
Yes
HDCP
Yes
Power
Power consumption (typical) *
93 W
Power consumption (standby) *
0.5 W
Power consumption (sleep)
0.5 W
Power consumption (max)
143 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
1024 mm
Depth
113.6 mm
Height
578.6 mm
Weight
18.3 kg
Packaging data
Package width
1160 mm
Package depth
295 mm
Package height
715 mm
Package weight
23.5 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Other features
Quick start guide
Yes
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH46UDEBLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black Samsung LH46UDEBLBB Signage Display Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black
(show image)
LH46UDEBLBB LH46UDEBLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH46UEDPLGC Signage Display Digital signage flat panel 116.8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux Samsung LH46UEDPLGC Signage Display Digital signage flat panel 116.8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux
(show image)
LH46UEDPLGC LH46UEDPLGC 0.00
(excl. VAT)
0 (incl. VAT)