location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UD46D-P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH46UDDPUBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086296328
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 14:54:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels LED 700 cd/m²
  • - Direct-LED 8 ms
Long product name Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black :
The long product name of Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46" D-LED DID, 1920 x 1080, 3500:1, 8 ms, 700 cd/m², D-SUB, DVI-D, Display Port, HDMI x 2
More>>>
Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black:
The official description of Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provide seamless viewing with unprecedented 3.5mm bezel width
Samsung UD46D-P SMART signage with FHD can take your digital messaging to the next level thanks to unsurpassed Samsung bezel innovation. 36% more narrow than the existing UD46C, and unrivalled among all competitors, these never before seen 3.5mm bezel displays can amaze audiences when combined together to form seamless video walls with virtually no visual distraction. From 4 meters (13 feet) away UD46D-P bezels are invisible to the naked eye creating a truly uninterrupted image for optimized visual messaging. Use this cutting-edge display technology to entice customers into your retail shop, replace traditional whiteboards in your corporate meeting room or provide important real-time information in public places. Additionally, provide highly bright, vibrant picture quality without glare or blurriness to completely captivate audiences with a powerful viewing experience. *Incomparable 3.5mm bezel width: Market-leading 3.5mm ultra-narrow bezels (bezel to bezel) enable displays to deliver seamless, impressive images and superior brand experience *Brightness-enhanced picture quality: Full-HD resolution with new backlit dimming solution to improve contrast along with improved brightness create outstanding picture quality *Innovative anti-glare panels: Anti-glare panels prevent dazzling glare from disrupting the view along with Anti-retention to reduce haze by 44%

Simplify content delivery with a hassle-free all-in-one video wall solution
Improve productivity and reduce operating costs by installing and configuring the signage solution with greater ease. The embedded, all-in-one 2nd Generation SSSP eliminates the need for a separate PC or media player to streamline digital signage operation and improve total cost of ownership (TCO). What's more, this significantly upgraded 2nd Generation SSSP substantially improves performance with a remarkably faster processing speed for rich, seamless messaging. In addition, the new SSSP supports a picture-in-picture (PIP) size over 50 percent of the digital signage area for operational excellence, compared to less than 50 percent in dual-core digital signage. To boost efficiency, content deployment and sharing is simplified with a PC-less network connection that lets you plug in a USB and link multiple displays over a daisy chain configuration. Daisy chain capability allows users to operate multiple displays in a 10-by-10 configuration without an additional PC.

Easily manage digital signage with a simplified Home UI, tools and templates
Experience intuitive control of digital signage functions with a newly designed Home screen user interface (UI). Frequently used functions are conveniently available on the Home screen in a new matrix design represented by large menu buttons for ease of use. A selection of menu configurations is also displayed on the Home screen, which can be customized to populate repeatedly used menus instead of using the default selection, for quick access. UD46D-P SMART signage also provides powerful content management tools, upgraded for your business use. Features include: *Multi-channel scheduling. Deliver various scheduled content on several channels for customized messaging. *Backup player. Stay productive at all times, even in the event of unforeseen circumstances. *Event schedule. Easily create and provide event schedules to audiences of all types, and automatically update content when event schedules change. *E-brochure. Design and disseminate e-brochures according to the content schedule for effective mass messaging. Users can also easily flip through the e-brochure to find specific content to share with customers, just like a paper brochure. Create content more easily and conveniently than ever with 100 types of included pre-designed templates that are targeted for various vertical markets. Save time and effort by easily and effectively creating and delivering your message with no additional professional assistance.

Amaze your viewers with pinpoint color accuracy across multiple displays
Maintaining consistent color across multiple displays becomes easier for businesses with UDD Series displays. The displays undergo a meticulous factory color calibration process, ensuring accurate color without image distortion and without the need for manual calibration. The improved factory color tuning for white balancing and color difference compensation ensure that the displays present images in uniform color with color temperature matching. Users can fine-tune the colors with Samsung Color Expert, which offers more detailed management for any custom needs and provides added convenience by reducing calibration time. Color vibrancy can be calibrated automatically or manually. Plus, color values can be shared between multiple displays, ensuring outstanding intensity across all video wall screens, dazzling the audience.

Display content optimally with easy image rotation
Whether using a single display or a video wall, you can create content in portrait or landscape mode—and then rotate it. UDD Series displays include a pivot function and image rotation function that display content vertically or horizontally without ratio distortion. You can conveniently and accurately rotate your content with three display options: original ratio on a single screen, full ratio on a single screen or full ratio on a video wall.

Short summary description Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black:
This short summary of the Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UD46D-P, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels

Long summary description Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung UD46D-P Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung UD46D-P. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Display
LED backlighting type
Direct-LED
Display diagonal *
116.8 cm (46")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
3500:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.53025 x 0.53025 mm
Active display area (W x H)
572.67 x 1018.08 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Ports & interfaces
HDMI ports quantity *
2
HDMI input ports quantity
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
No
Ethernet LAN *
No
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
Card reader integrated
Yes
Compatible memory cards
SD
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
2.3 mm
Bezel width (side)
1.2 mm
Bezel width (top)
2.3 mm
Performance
HDCP
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0.5 W
Power
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
1022.1 mm
Depth
97 mm
Height
576.7 mm
Weight
18 kg
Packaging data
Package width
1255 mm
Package depth
355 mm
Package height
798 mm
Package weight
22.4 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
EMC - FCC (USA): FCC Part 15, Subpart B class B, CE (Europe): EN55022, EN55024, VCCI:(Japan) V-3 (CISPR22), KCC (Korea): KN22, KN24, BSMI (Taiwan): CNS13438 (CISPR22), C-Tick (Australia): AS / NZS3548 (CISPR22), CCC (China): GB 9254-2008, GB 17625.1-2003 Environment - UL (USA): UL 60950-1, CSA (Canada): CSA C22.2 No. 60950-1, TUV (Germany): EN60950-1, NEMKO (Norway): EN60950-1, KC (Korea): K60950-1, CCC (China): GB 4943-2001, PSB (Singapore): IEC60950-1, GOST (Russia): IEC60950-1, EN55022, SIQ (Slovenia): IEC60950-1, EN55022, PCBC (Poland): IEC60590-1, EN55022, NOM (Mexico): NOM-019-SCFI-1993, IRAM (Argentina): IEC60950-1, SASO (Saudi Arabia): IEC60950-1
Technical details
Sustainability certificates
ENERGY STAR
Other features
Quick start guide
Yes
Annual energy consumption
190 kWh
Pivot
Yes
Energy efficiency class (old)
C
Plug and Play
Yes