location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 460DRn-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH46SOUQBC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1366 x 768 pixels 1500 cd/m²
  • - 8 ms
Long product name Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black :
The long product name of Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

460DRn-S - 46", 1366 x 768, 8ms, 178/178, 16.7m, Black
More>>>
Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black:
The official description of Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung outdoor LCD displays have the advanced technology needed to weather any environment. Get your message across to your customers with an exceptionally high brightness level of 1,500 nits and static contrast ratio of 3,500:1. A panel-only solution, you’ll get a variety of customized applications. Connectivity conveniently includes VGA, DVI, BNC, CVBS, S-Video, Component and HDMI. Make a powerful impact, indoors or out with this Samsung LCD display.

RS232C In-Out
RS232C, a standard of serial communication, is used for the communication between PC and displays. Therefore, A Multiple Display Control (MDC), helping various displays to be easily and simultaneously operated on PC, is possible with RS232C function.

Work and play at the same time
PIP (Picture In Picture) / PBP (Picture By Picture) Multi tasking function allows user to enjoy an image from two different source at once

Save money, save space with built-in speakers.
Maximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You’ll save money when you eliminate the cost of purchasing separate speakers, and you’ll save valuable space as well.

4 Anti-image Retention Mode
Screen Scroll: Image on Screen moves down and return Pixel Shift: All pixel moves to one pixel side horizontally or / and vertically Bar Type: 1 horizontal bar and 1 vertical bar cross and move Eraser Type: 2 blocks move and cover the screen.

Choose the right view, landscape or portrait.
This Samsung LFD gives you the flexibility to display your image vertically or horizontally—whatever the situation calls for. With a pivot function that rotates the screen 90˚degrees and the freedom to display presentations in portrait mode or advertisements in landscape mode, this makes for one versatile monitor.

A screen that won’t shatter your digital dreams. (option)
When a monitor is displayed in public areas, things can happen. That’s why our LFD offers a specially-designed, optional protection glass. Scratch resistant and shatter-proof, it shields the panel’s surface from any damage so you can use it for years to come.

A cool way to ensure longevity.
Enjoy continuous, reliable operation thanks to a built-in fan control. Housed inside of the LFD, the fan guarantees you can count on it for years to come without worrying about it overheating. You can even control the fan with an easy-to-use on screen display.

Short summary description Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black:
This short summary of the Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 460DRn-S, Digital signage flat panel, 116.8 cm (46"), 1366 x 768 pixels

Long summary description Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black:
This is an auto-generated long summary of Samsung SyncMaster 460DRn-S Digital signage flat panel 116.8 cm (46") 1500 cd/m² WXGA Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 460DRn-S. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, Display brightness: 1500 cd/m², HD type: WXGA. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
Display resolution *
1366 x 768 pixels
Display brightness *
1500 cd/m²
HD type *
WXGA
Response time
8 ms
Contrast ratio (typical)
3500:1
Contrast ratio (dynamic)
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.7455 x 0.7455 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
Design
Panel mounting interface
600 x 400 mm
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
340 W
Power consumption (off)
1 W
Computer system
Processor model
4450e
Weight & dimensions
Width
1047.4 mm
Depth
116.7 mm
Height
650.6 mm
Weight
24.7 kg
Other features
Manual
Yes
Quick start guide
Yes
Audio input
Yes
Audio output
Yes
Cable lock slot
No
Flash memory
4000 MB
Built-in camera
No