location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH43PHFPBGC/GO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH43PHFPBGC/GO show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:34:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH43PHFPBGC/GO user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 109.2 cm (43") 1920 x 1080 pixels LED 700 cd/m²
  • - 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black :
The long product name of Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43" 1920x1080, C, 10W x2, 60Hz, 8ms, 5000:1
More>>>
Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black:
The official description of Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-Slim, ADA-Compliant Profile of Just 1.1”

The PH-F Series features an ultra-thin 6.9mm bezel and 1.1" chassis depth for an elegant, sophisticated look. And they’re ADA-compliant.

System-on-Chip Platform for Simple Remote Content Management

Powered by an embedded System-on-Chip (SoC) semiconductor and quad core CPU with 8GB of storage, Samsung's SMART Signage Platform is an open and integrated player side media platform that provides a powerful, streamlined digital signage solution, with digital signage software like MagicInfo T for PC-less content creation, scheduling and playing and remotely managing content.

Non-Glare, High Brightness Panel for Improved Visibility

The non-glare, high brightness panel features 700nit brightness to improve visibility of your message in bright ambient light.

Built for 24/7 Use & IP5X Certified for Dust Protection

These displays are built for 24/7 continuous use and are proven durable with IP5X certified dust protection. So you can install your signage smoothly in dusty environments without the need for additional housing, while meeting around the clock operating requirements in venues ranging from retail stores and public spaces to Command & Control facilities.

Short summary description Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black:
This short summary of the Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH43PHFPBGC/GO, Digital signage flat panel, 109.2 cm (43"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung LH43PHFPBGC/GO Signage Display Digital signage flat panel 109.2 cm (43") LED Wi-Fi 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung LH43PHFPBGC/GO. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black

Display
Display diagonal *
109.2 cm (43")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Display diagonal (metric)
108 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-I ports quantity
1
DisplayPorts quantity *
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
PC Audio in
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
TV tuner integrated
No
HDCP
Yes
Power
Power consumption (typical) *
108 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Processor cores
4
Weight & dimensions
Width
958 mm
Depth
28 mm
Height
548 mm
Weight
9.4 kg
Packaging data
Package width
1036 mm
Package depth
129.5 mm
Package height
627 mm
Packaging content
Remote control included
Yes
Cables included
RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
EMC
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Quick start guide
Yes
3D
No
Annual energy consumption
150 kWh
Aspect ratio
16:9
On/off switch
Yes
USB 2.0 ports quantity
2
PC in (D-Sub)
Yes
Bezel width
17.5 cm
Energy efficiency class (old)
C
Country Distributor
United Kingdom 1 distributor(s)