location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 460UXN-3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40GWTLBC show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2021 16:15:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 101.6 cm (40") 1920 x 1080 pixels 500 cd/m²
  • - 8 ms
  • - 20 W
Long product name Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black :
The long product name of Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400UXN-3 40'', 1920x1080, 16:9, 3000:1, 8ms, 500cd/m2, 178/178, Black
More>>>
Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black:
The official description of Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung 400UXN-2 video wall display offers reliable 24/7 operation, 11mm bezels (.43") for virtually seamless video walls, up to 700cd/m² max brightness, 1080p resolution, and compatibility with our MID40 interlocking assembly kits. The 400UXN-2 displays let you control a video wall up to 5 x 5 over your LAN / WAN, plus gives you a web-based server.

Ultra Slim Bezel
At an amazingly slim bezel, Samsung LFD keeps the focus on the image and not the frame around it. The ultra slim design makes modular, multiple unit display configuration extremely flexible with a result that can appear virtually seamless.

RS232C In-Out
RS232C, a standard of serial communication, is used for the communication between PC and displays. Therefore, A Multiple Display Control (MDC), helping various displays to be easily and simultaneously operated on PC, is possible with RS232C function.

Enhanced Color with DNIe
New Technology of Samsung : Brighter & Clearer Images
Video signal : AV, HDMI (Not PC Signal)
- Motion Optimizer: Clear Moving Images
- Color Optimizer: Natural Color
- Detail Enhancer: Fine Details
- Contrast Enhancer: Sharp Contrast.

4 Anti-image Retention Mode
Screen Scroll: Image on Screen moves down and return
Pixel Shift: All pixel moves to one pixel side horizontally or / and vertically
Bar Type: 1 horizontal bar and 1 vertical bar cross and move
Eraser Type: 2 blocks move and cover the screen.

Reliable, durable and dust-resistant.
Introducing a monitor that was built to stand the test of time—and dust. This Samsung LFD is durable and dust-resistant. Corner-sealing design, double-layer structure, and screw and user hole sealing add to its ruggedness. Make sure dirt and dust don’t stand in the way of getting your message out.

Save money, save space with built-in speakers.
Maximize your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You’ll save money when you eliminate the cost of purchasing separate speakers, and you’ll save valuable space as well.

A cool way to ensure longevity.
Enjoy continuous, reliable operation thanks to a built-in fan control. Housed inside of the LFD, the fan guarantees you can count on it for years to come without worrying about it overheating. You can even control the fan with an easy-to-use on screen display.

Brighter lights, better picture.
With an intensely illuminated DID panel your message is always in the spotlight. Its high brightness and contrast level make the screen clear and readable in public. In fact, on average it’s 1.5 times as bright as TV screens. Plus with a low operating temperature this Samsung LFD will be completely reliable for years to come.

Stay in the loop with DVI-out.
Enjoy superior picture quality with a DVI-out interface that lets you share content between multiple LFDs thanks to an easier-to-connect video matrix. LFDs used to have to be connected to the PC individually, but digital loop out allows you to connect them without connecting to a PC. Better yet, the digital loop out produces a single image without any loss of quality, and there’s no need for a separate video signal distributor. It’s easy to install and the most cost-effective way to connect multiple displays.

Twice the information, double the impact.
Whether your presentation requires a picture-in-picture configuration or a picture-by-picture arrangement, this Samsung LFD makes it possible. When one image just isn’t enough, two video signals can be viewed simultaneously for maximum impact.

Choose the right view, landscape or portrait.
This Samsung LFD gives you the flexibility to display your image vertically or horizontally—whatever the situation calls for. With a pivot function that rotates the screen 90˚degrees and the freedom to display presentations in portrait mode or advertisements in landscape mode, this makes for one versatile monitor.

A video wall that lives up to your standards
Create the ultimate video wall with Samsung LFDs that cater to your needs.
And because this LFD has an embedded video matrix processor, it supports 1 x 1 to 10 x 10 wall formats, allowing you to enjoy total convenience. Best yet, since they need no additional support, the possibilities are almost endless.

An innovative solution with easy access.
Samsung’s network management software features two types: a Wan / Lan-based for local access and a web-based software accessible anywhere. MagicInfo™ lets you access your server and LFDs everywhere in the world. This optimized Samsung software solution lets you manage multiple Samsung LFDs remotely. Best yet, uploading, creating, monitoring and controlling content is more convenient and less time-consuming.

No separate PCs. No jumbled wires.
Control multiple monitors without having to install and run wires to a separate PC. This Samsung LFD features a powerful built-in PC. Its optional multi-network solution—purchased separately—is easy to configure through a LAN, easy to manage through server-side software, and cost-effective to run. And with optimized CPU, RAM and storage, you’ll have everything you need to get your message across effectively.

A screen that won’t shatter your digital dreams. (option)
When a monitor is displayed in public areas, things can happen. That’s why our LFD offers a specially-designed, optional protection glass. Scratch resistant and shatter-proof, it shields the panel’s surface from any damage so you can use it for years to come.

Short summary description Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black:
This short summary of the Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 460UXN-3, Digital signage flat panel, 101.6 cm (40"), 1920 x 1080 pixels

Long summary description Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung SyncMaster 460UXN-3 Digital signage flat panel 101.6 cm (40") 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 460UXN-3. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
3000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
Ethernet LAN (RJ-45) ports
1
Audio
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
Panel mounting interface
600 x 400 mm
Performance
TV tuner integrated
No
HDCP
No
Power
Power consumption (typical) *
300 W
Power consumption (standby) *
5 W
Power consumption (off)
5 W
Computer system
Processor model
4450e
Weight & dimensions
Width
914 mm
Depth
118 mm
Height
526 mm
Weight
22 kg
Other features
Manual
Yes
Quick start guide
Yes
Audio input
Yes
Audio output
Yes
Cable lock slot
No
Headphone outputs
1
Stand-by LED
Yes
Built-in camera
No