location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DC40E-M Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC40E-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40DCEMLGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:38:57
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DC40E-M Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 101.6 cm (40") 1920 x 1080 pixels LED 450 cd/m²
  • - Direct-LED BLU 8 ms
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung DC40E-M Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7:
This short summary of the Samsung DC40E-M Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DC40E-M, Digital signage flat panel, 101.6 cm (40"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung DC40E-M Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung DC40E-M Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung DC40E-M. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
101.6 cm (40")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.15375 x 0.46125 mm
Active display area (W x H)
498.15 x 885.6 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
VGA (D-Sub) input ports
1
USB port *
No
Composite video in
1
Audio (L/R) in
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1.5 cm
Bezel width (side)
1.05 cm
Bezel width (top)
1.05 cm
Performance
Operating hours (hours/days)
24/7
Power
Power consumption (typical) *
70 W
Power consumption (sleep)
0.5 W
Power consumption (max)
121 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1407.8 BTU/h
Weight & dimensions
Width
906.6 mm
Depth
49.9 mm
Height
524.7 mm
Weight
6.9 kg
Packaging data
Package width
1012 mm
Package depth
138 mm
Package height
605 mm
Package weight
9.2 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A, CE (Europe): EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan) VCCI V-3 /2010.04 Class A , KCC / EK (Korea): Tuner Less: KN22 / KN24, BSMI (Taiwan): CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) CNS14972 (Digital), C-Tick (Australia): AS / NZS CISPR22: 2009, CCC (China): GB9254-2008, GB17625.1-2012, GOST (Russia / CIS): GOST R 51317 Series, GOST 22505-97, EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003
Other features
Quick start guide
Yes
Dot clock scanning frequency
148.5 MHz
Number of products included
1 pc(s)
Energy efficiency class (old)
B
Brand Image Product code Product Stock Price from
Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7 Samsung PM43F Digital signage flat panel 109.2 cm (43") LED 500 cd/m² Full HD Black 24/7
(show image)
LH43PMFPBGC PM43F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH40DMEPLGC Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7 Samsung LH40DMEPLGC Digital signage flat panel 101.6 cm (40") LED 450 cd/m² Full HD Black 24/7
(show image)
LH40DMEPLGC/EN LH40DMEPLGC 0.00
(excl. VAT)
0 (incl. VAT)