location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320MXN-3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH32HBSLBC/EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071553535
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:08:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - HD 1366 x 768 pixels 16:9
  • - 8 ms 450 cd/m² 3500:1
  • - 177 W
Long product name Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black :
The long product name of Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32"(1366 x 768) LCD TV, 450 cd/m², 178° / 178°, 6 000:1, 8 ms, 5Wx2, Black
More>>>
Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black:
The official description of Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced connectivity without extra costs.

Create a professional digital display without having to purchase any extras—like a distributor or external equipment. Samsung makes it easy with a display port that delivers enhanced connectivity and an improved display interface. With a simple adapter, you can connect your PC, monitor or TV using an HDMI or DVI cable that’s more than twice as long as standard cables. Discover an easy, cost-effective way to create a powerful display.

Set a schedule that’s always on time.

Keep your monitor running efficiently at all times. This Samsung LFD boasts a smart scheduling feature. The automatic power on / off function allows you to designate time, day, volume, input source and holiday dates. There’s even a convenient on-screen display setting with up to 3 schedules including day and time.

Save money, save space with built-in speakers.

Maximise your impact with a great picture and crisp audio. Your message will be heard loud and clear with built-in speakers. You’ll save money when you eliminate the cost of purchasing separate speakers, and you’ll save valuable space as well.

Twice the information, double the impact.

Whether your presentation requires a picture-in-picture configuration or a picture-by-picture arrangement, this Samsung LFD makes it possible. When one image just isn’t enough, two video signals can be viewed simultaneously for maximum impact.

No separate PCs. No jumbled wires.

Control multiple monitors without having to install and run wires to a separate PC. This Samsung LFD features a powerful built-in PC. Its optional multi-network solution — purchased separately — is easy to configure through a LAN, easy to manage through server-side software, and cost-effective to run. And with optimised CPU, RAM and storage, you’ll have everything you need to get your message across effectively.

A great picture that’s glare-free.

Whether you have a story to tell or a product to sell, it’s important that your image is crystal clear. This Samsung LFD delivers just that — even if your display is located in a brightly-lit environment. It eliminates any reflections that can disrupt your ad’s readability, keeping images smooth and visible.

Easy control goes the distance.

With content constantly changing, you need a reliable software solution that lets you communicate with remote displays in a cost-effective, time-efficient manner. Samsung LFDs feature an upgraded Multi Display Control solution that lets you control a large number of monitors through their embedded RS232 and RJ45 interfaces. Easy and intuitive to use, you can control monitors over short and long distances.

A video wall that lives up to your standards

Create the ultimate video wall with Samsung LFDs that cater to your needs.
And because this LFD has an embedded video matrix processor, it supports 1 x 1 to 10 x 10 wall formats, allowing you to enjoy total convenience. Best yet, since they need no additional support, the possibilities are almost endless.

Choose the right view, landscape or portrait.

This Samsung LFD gives you the flexibility to display your image vertically or horizontally — whatever the situation calls for. With a pivot function that rotates the screen 90˚degrees and the freedom to display presentations in portrait mode or advertisements in landscape mode, this makes for one versatile monitor.

An innovative solution with easy access.

Samsung's network management software features two types: a Wan/Lan-based for local access and a web-based software accessible anywhere. MagicInfo™ lets you access your server and LFDs everywhere in the world. This optimised Samsung software solution lets you manage multiple Samsung LFDs remotely. Best yet, uploading, creating, monitoring and controlling content is more convenient and less time-consuming.

A screen that won't shatter your digital dreams. (option)

When a monitor is displayed in public areas, things can happen. That's why our LFD offers a specially-designed, optional protection glass. Scratch resistant and shatter-proof, it shields the panel’s surface from any damage so you can use it for years to come.

Upgrade effortlessly.

This Samsung LFD LFD makes upgrading firmware easy. The simple transmission is accomplished through an image file, using a DVI, HDMI or display port. Samsung's LFD LFD lets you perform upgrades effortlessly through a direct connection with your PC.

Short summary description Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black:
This short summary of the Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 320MXN-3, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, 8 ms, Black

Long summary description Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black:
This is an auto-generated long summary of Samsung 320MXN-3 computer monitor 81.3 cm (32") 1366 x 768 pixels HD Black based on the first three specs of the first five spec groups.

Samsung 320MXN-3. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time *
8 ms
Supported graphics resolutions
1280 x 720 (HD 720)
Supported video modes
720p
Aspect ratio
16:9
Contrast ratio (typical) *
3500:1
Contrast ratio (dynamic)
6000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.51075 x 0.51075 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 85 Hz
3D
No
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Microphone in
Yes
PC Audio in
No
HDCP
No
AC (power) in
Yes
RS-232 ports
1
Network
Wi-Fi
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Cable lock slot *
No
Height adjustment *
No
Pivot
Yes
Plug and Play
Yes
LED indicators
Temperature
Power
Power consumption (typical) *
177 W
Power consumption (standby) *
5 W
Power consumption (max)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight (with stand)
15.1 kg
Weight (without stand)
15.1 kg
Packaging data
Package weight
18.1 kg
Packaging content
Cables included
AC, VGA
Remote control included
Yes
Quick start guide
Yes
Other features
Display
LCD
TV tuner integrated
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Certification
EMC, UL
Thin Client
Thin client installed
Yes
Processor family
AMD Athlon X2
Processor frequency
2.7 GHz
Internal memory
1024 MB
Internal memory type
DDR3
HDD capacity
40 GB
Country Distributor
United Kingdom 1 distributor(s)