location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OH24E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH24OHEPKBB/XY
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 60.5 cm (23.8") 1920 x 1080 pixels LCD 1500 cd/m²
  • - 8 ms
  • - Ethernet LAN
Long product name Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black :
The long product name of Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8 ", 1920 x 1080 (16: 9), 4000: 1, 178/178, 8ms, 8 bit - 16.7M, 1500nit, AC 100 - 240 V ~ (+/- 10%), 50/60 Hz, 563.2 × 333.2 × 66.4mm, VESA 100 x 100mm
More>>>
Short summary description Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black:
This short summary of the Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung OH24E, Digital signage flat panel, 60.5 cm (23.8"), LCD, 1920 x 1080 pixels

Long summary description Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung OH24E Digital signage flat panel 60.5 cm (23.8") LCD 1500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung OH24E. Product design: Digital signage flat panel. Display diagonal: 60.5 cm (23.8"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 1500 cd/m², HD type: Full HD. Product colour: Black

Display
Panel type
SVA
Display diagonal *
60.5 cm (23.8")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
1500 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
100000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
273.9 x 273.9 mm
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
1
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) out
1
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Design
Bezel width (side)
1.84 cm
Performance
Purpose *
Universal
Ambient light sensor
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
563.2 mm
Depth
66.4 mm
Height
333.2 mm
Weight
10.6 kg
Packaging data
Package width
678 mm
Package depth
153 mm
Package height
418 mm
Package weight
12 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Quick start guide
Yes
Energy efficiency class (old)
D