Samsung logo

Samsung F24T452FQU computer monitor 60.5 cm (23.8") 1920 x 1080 pixels LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65223
Info modified on:
30 Dec 2024, 17:23:54
Short summary description Samsung F24T452FQU computer monitor 60.5 cm (23.8") 1920 x 1080 pixels LED Black:

Samsung F24T452FQU, 60.5 cm (23.8"), 1920 x 1080 pixels, LED, 5 ms, Black

Long summary description Samsung F24T452FQU computer monitor 60.5 cm (23.8") 1920 x 1080 pixels LED Black:

Samsung F24T452FQU. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.