Samsung logo

Samsung LF22T350FHN LED display 55.9 cm (22") 1920 x 1080 pixels Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50947
Info modified on:
22 Aug 2022, 16:25:51
Short summary description Samsung LF22T350FHN LED display 55.9 cm (22") 1920 x 1080 pixels Blue:

Samsung LF22T350FHN, 55.9 cm (22"), 1920 x 1080 pixels, LED, 5 ms, Blue

Long summary description Samsung LF22T350FHN LED display 55.9 cm (22") 1920 x 1080 pixels Blue:

Samsung LF22T350FHN. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.