location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE55C655 139.7 cm (55") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE55C655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-55C655L1WXXE
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE55C655 139.7 cm (55") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T
  • - Ethernet LAN
  • - VESA mounting
  • - 190 W
More>>>
Short summary description Samsung LE55C655 139.7 cm (55") Full HD Black:
This short summary of the Samsung LE55C655 139.7 cm (55") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE55C655, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Samsung LE55C655 139.7 cm (55") Full HD Black:
This is an auto-generated long summary of Samsung LE55C655 139.7 cm (55") Full HD Black based on the first three specs of the first five spec groups.

Samsung LE55C655. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Progressive scan
No
Native refresh rate
100 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
30 W
Audio system
SRS TheaterSound
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
LED indicators
Yes, Stand-by
Performance
Game mode
Yes
Teletext function
Yes
Plug and Play
Yes
Child lock
No
Ports & interfaces
HDMI version
1.4
HDCP
No
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
2
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
Card reader integrated
No
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
190 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1301 mm
Depth (with stand)
305 mm
Height (with stand)
845 mm
Weight (with stand)
32.7 kg
Width (without stand)
1301 mm
Depth (without stand)
85 mm
Height (without stand)
801 mm
Weight (without stand)
28.1 kg
Packaging data
Package width
1595 mm
Package depth
220 mm
Package height
908 mm
Package weight
35.9 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Power requirements
100 - 240V 50/60Hz