Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE46D550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-46D550K1WXXH
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10338
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV :
The short editorial description of Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV

LE46D550, 116.84 cm (46 ") , Full HD 1920 x 1080, 50Hz, 4 x HDMI, 2 x USB, Black
More>>>

Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV:
The official marketing text of Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV as supplied by the manufacturer
Enhance and optimise the potential of your digital devices
Advanced connectivity lets you enjoy all your digital content and interactions in one place. Samsung AllShare technology links your TV wirelessly to all your compatible digital devices, unlocking the content stored within. Use the four High Definition Multimedia Interface inputs to connect non-wireless devices. ConnectShare Movie lets you plug a separate drive directly into your TV especially for streaming films.

The simple way to live in Full HD.
Pictures that surpass your imagination come as standard with LCD. Its HyperReal Engine enhances definition and optimises performance for the most vibrant and crystal-clear images – it’s the Full HD experience you’ve been waiting for. Full 1080-pixel resolution produces pictures twice as sharp as conventional HDTV; Wide Colour Enhancer deploys complex algorithms to make colours more life-like than ever.

Pure design for a seamless viewing experience
Your TV’s looks should complement your viewing experience and enhance the beauty of your home. So the LCD features Samsung’s exquisite Crystal design, inspired by the beauty of nature. Shaped from a unique material that subtly changes colour under different lighting conditions, your TV’s surround brings beauty and warmth to any room. Seamless, one-piece moulding and a thin bezel framing the screen complete the elegant, understated effect.

Full HD 1080p
Get closer to reality. Samsung’s full HD LCD TVs boast twice the resolution of standard HD TVs, for richly textured, naturalistic pictures that captivate your mind and elevate your viewing experience.

Hyper Real Engine
Experience super-lifelike HD pictures. Samsung’s revolutionary HyperReal Engine optimises performance and enhances images for a high-definition viewing experience that’s so intense you’ll forget you’re watching TV.

Allshare
Bring it all together. AllShare wirelessly connects to compatible mobile devices through DLNA technology so the movies, photos and music stored on them can be viewed, listened to and shared on your smart TV.

Connect Share Movie
Tap your digital devices. ConnectShare™ Movie transforms your TV into a home entertainment theatre - simply plug in your USB memory drive or connect your hard disk drive to screen the movies, photos and music stored there.

Anynet
Concentrate your control. Anynet technology enables you to direct all of your HDMI-CEC-compatible digital devices – whatever their manufacturer – with a single remote control, for a streamlined home-entertainment experience.
Short summary description Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV:
This short summary of the Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung LE46D550, 116.8 cm (46"), Full HD, 1920 x 1080 pixels, Wi-Fi, 50 Hz, Black
Long summary description Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV :

Samsung LE46D550. Display diagonal: 116.8 cm (46"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, High frequency rate: 50 Hz. Wi-Fi. Tuner type: Digital. Electronic Programme Guide (EPG). VESA mounting. Colour of product: Black

This is an auto-generated long summary of Samsung LE46D550 46" Full HD Wi-Fi Black LCD TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Progressive scan *
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
High frequency rate *
50 Hz
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
10 W
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ports & interfaces
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
PC Audio in *
The socket (port) for the PC audio input.
Yes
RF ports quantity *
The number of sockets (ports) for RF (radio frequency) connections.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Audio input for DVI
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Management features
Electronic Programme Guide (EPG) *
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On/Off timer *
There is a timer for when to turn the device on or off.
Yes
Picture-in-Picture *
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Sleep timer
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Integrated clock
Yes
Remote control type
TM950
Ergonomics
VESA mounting *
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
X