location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE46A756R1M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE46A756R1M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-46A756R1MXXC
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 341580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung LE46A756R1M:
This short summary of the Samsung LE46A756R1M data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE46A756R1M, 240 W, 1 W

Long summary description Samsung LE46A756R1M:
This is an auto-generated long summary of Samsung LE46A756R1M based on the first three specs of the first five spec groups.

Samsung LE46A756R1M. Power consumption (typical): 240 W, Power consumption (standby): 1 W

TV tuner
Auto channel search
Yes
Audio
Auto volume leveller
Yes
Woofer
Yes
Performance
24p support
Yes
Ports & interfaces
SCART ports quantity
2
Management features
Auto power off
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
1 W
Other features
Swivelling
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:58:11
Uk has collected 2 expert reviews for Samsung LE46A756R1M and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
whathifi.com
Updated:
2017-03-01 08:58:11
At first glance, this handsome 46in screen looks similar to the we enjoyed testing – it's housed in the same stylish ‘black rose' chassis. A glance at the extensive spec, though, reveals the ace up this screen's sleeve – its DNLA compatibility.This is...
Good Fine specification, including DNLA compatibility, excellent images...
Bad Can sacrifice some sharpness, can’t muster true black...
100%
trustedreviews.com
Updated:
2017-03-01 08:58:11
Having recently checked out new plasma and LED TVs from the premium end of Samsung's current, expansive TV range, we thought it was time we turned our attention to its premium LCD offering - as modelled for us today in supremely attractive fashion by the...
90%