Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-40R71B TV 101.6 cm (40") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-40R71B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-40R71B show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8808979883899
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33398
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 11 Jul 2019 10:32:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung LE-40R71B TV 101.6 cm (40") Full HD Black:
This short summary of the Samsung LE-40R71B TV 101.6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-40R71B, 101.6 cm (40"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description Samsung LE-40R71B TV 101.6 cm (40") Full HD Black:
This is an auto-generated long summary of Samsung LE-40R71B TV 101.6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

Samsung LE-40R71B. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1. Weight: 22.8 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
5000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
A2/NiCAM, SRS TruSurround XT
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Swivel angle range
20
Performance
Game mode
Yes
Teletext
1000 pages
Teletext standards
Mega TTX
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Management features
Sleep timer
Yes
Management features
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
205 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
991.5 mm
Depth *
The distance from the front to the back of something.
87 mm
Height *
The measurement of the product from head to foot or from base to top.
658.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22.8 kg
Width (with stand)
991.5 mm
Depth (with stand)
326 mm
Height (with stand)
713 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1110 x 410 x 825 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Package weight
Weight of the packaged product.
31.1 kg
Other features
Power requirements
100 - 240V; 50/60Hz
Display
The description of display that can includes display type, resolution, size etc.
S-PVA LCD
Speakers
2x Sound Waveguide
I/O ports
An interface on a device to which you can connect another device.
Back: Component(Y/Pb/Pr, L/R) R/F SCART1 SCART2 PC D-sub (+ Mini Stereo) Monitor out, L/R RS232C Side: Headphone S-Video Composite, L/R
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
Uk has collected 1 expert review for Samsung LE-40R71B TV 101.6 cm (40") Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
Nl heeft 1 proffesionele recensie voor Samsung LE-40R71B tv 101,6 cm (40") Full HD Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
Fr a recueilli 1 avis d’experts pour Samsung LE-40R71B TV 101,6 cm (40") Full HD Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
De hat 1 Expertenmeinung für Samsung LE-40R71B Fernseher 101,6 cm (40 Zoll) Full HD Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
Testseek ha raccolto 1 recensione da parte di esperti per Samsung LE-40R71B TV 101,6 cm (40") Full HD Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
Es ha coleccionado 1 opiniones de expertos para Samsung LE-40R71B TV 101,6 cm (40") Full HD Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
Dk har samlet 1 ekspertanmeldelse for Samsung LE-40R71B TV 101,6 cm (40") Fuld HD Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:01:29
Se har samlat in 1 experttest för Samsung LE-40R71B TV-apparat 101,6 cm (40") Full HD Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
smartson.se
Updated:
2011-10-04 03:01:29
Samsung LE40R71B är en riktigt snygg skärm vars bildkvalitet hade varit utmärkt om det inte varit för en alltför hög brusnivå.
0%
Show all
Customer service details