- - 101.6 cm (40") LCD
- - Full HD 1920 x 1080 pixels 16:9
- - 190 W
LE40C530, Series 5, Full HD 1080p, 40", 1920 x 1080 pixels, 2x 10W, 3x HDMI, USB
Full HD 1080P
Anyone can say they have the clearest picture. But only Full HD 1080p has twice the detail and twice the resolution of regular HDTV. It delivers dazzlingly, rich colour and vivid details. And even corrects the errors from standard definition content. It's definitely not your father's HD.
Connect Share Movie
There’s no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the Samsung HDTV is USB connection cord. Just plug it in then instantly play.
It even works for your music collection. So now anytime is showtime.
3 HDMI
All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.
Wide Colour Enhancer
Capturing nature is the goal of an artist. We've achieved it as well with our Wide Colour Enhancer. Our unique 3D colour stretching technology saturates each pixel until it achieves the true colour and luminescence intended by nature. So every colour on the RGB spectrum is brought to life. It is a work of art.
Anynet+
Take the drama out of enjoying your home theatre. Anynet+ delivers one-touch control for all compatible Samsung audio and video devices connected via HDMI. Now one touch is all it takes instead of a coffee table full of remotes.
Samsung LE40C530, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LE40C530. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black