location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-32C550J1KXXU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-32C550J1KXXU show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - Wi-Fi
  • - 200 x 200 mm
  • - 120 W
Long product name Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black :
The long product name of Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LE-32C550 - 32" LCD TV, 1920 x 1080, 3x HDMI, USB 2.0, DVB-T/C, 12.1kg
More>>>
Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black:
The official description of Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung LCD 550 HDTV is as beautiful aesthetically as it is in picture quality: An exclusive Touch of Color design combines texture and color that will complement any room. It features a hint of color naturally blended into the traditional piano black frame, transforming your already stylish TV into a work of art. The AllShare feature allows you to sync up your entire household, via a wired or wireless DLNA connection that lets you stream your PC audio and video files to your HDTV using your remote.

Short summary description Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black:
This short summary of the Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-32C550J1KXXU, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black:
This is an auto-generated long summary of Samsung LE-32C550J1KXXU TV 81.3 cm (32") Full HD Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung LE-32C550J1KXXU. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display resolution *
1920 x 1080 pixels
TV tuner
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Design
Product colour *
Black
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
HDMI ports quantity *
3
Management features
Picture-in-Picture
Yes
Power
Power consumption (typical) *
120 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (with stand)
793.7 mm
Depth (with stand)
239 mm
Height (with stand)
557.5 mm
Weight (with stand)
12.1 kg
Width (without stand)
793.7 mm
Depth (without stand)
78 mm
Height (without stand)
494.3 mm
Weight (without stand)
9.4 kg
Other features
Built-in speaker(s)
Yes
Country Distributor
United Kingdom 1 distributor(s)