location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE26D450 66 cm (26") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE26D450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-26D450G1WXZT
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE26D450 66 cm (26") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - CMR (Clear Motion Rate)
  • - DVB-C, DVB-T
  • - VESA mounting 200 x 100 mm
  • - 42 W
More>>>
Short summary description Samsung LE26D450 66 cm (26") HD Black:
This short summary of the Samsung LE26D450 66 cm (26") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE26D450, 66 cm (26"), 1366 x 768 pixels, HD, LCD, 50 Hz, Black

Long summary description Samsung LE26D450 66 cm (26") HD Black:
This is an auto-generated long summary of Samsung LE26D450 66 cm (26") HD Black based on the first three specs of the first five spec groups.

Samsung LE26D450. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Motion interpolation frequency: 50 Hz, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Motion interpolation frequency
50 Hz
Motion interpolation technology *
CMR (Clear Motion Rate)
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
66 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
10 W
Auto volume leveller
Yes
Audio system
Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Wide Color Enhancer
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
0.20 W
Power consumption (max)
85 W
Power consumption (sleep)
22 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
660.7 mm
Depth (with stand)
222.1 mm
Height (with stand)
482.8 mm
Weight (with stand)
6.71 kg
Width (without stand)
660.7 mm
Depth (without stand)
78.6 mm
Height (without stand)
435 mm
Weight (without stand)
6.24 kg
Packaging data
Manual
Yes
Package width
855 mm
Package depth
155 mm
Package height
520 mm
Package weight
8.4 kg
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM950
Other features
Built-in speaker(s)
Yes
Annual energy consumption
61 kWh
DVB
DVB-T / C
HDMI
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:45
Uk has collected 1 expert review for Samsung LE26D450 66 cm (26") HD Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2016-11-14 22:46:45
The ‘D’ in the model number indicates a 2011 product, but the elegant, minimal design of Samsung’s larger 2011 TVs evidently hasn’t trickled down to the smaller screen sizes just yet. The 26D450 is a good-looking device, but the ‘rose black’ finish, on...
Good Well made, good ergonomics, vibrant, highcontrast pictures...
Bad Sound is sandpapercoarse, never entirely free of picture noise...
80%