location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-22C451
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-22C451EZ
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:54:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - HD 1366 x 768 pixels 16:10
  • - 500 cd/m²
Long product name Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m² :
The long product name of Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LCD TV, 1366 x 768, HDMI, USB 2.0, DVB-T/C
More>>>
Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m²:
The official description of Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect Share Movie
There’s no excuse anymore for leaving all those great digital pictures and videos in your cameras. All you need with the Samsung HDTV is USB connection cord. Just plug it in then instantly, play, save or delete.
It even works for your music collection. So now anytime is showtime.

3 HDMI
All it takes is one cable to connect your TV to your other audio and video sources. Our HDMI slot allows you to import all kinds of content without compression including pictures and videos from your digital camcorders and multimedia PCs. Now enjoying it all on a wide HD screen couldn't be easier.

Anynet+
Take the drama out of enjoying your home theatre. Anynet+ delivers one-touch control for all compatible Samsung audio and video devices connected via HDMI. Now one touch is all it takes instead of a coffee table full of remotes.

Wide Colour Enhancer
Capturing nature is the goal of an artist. We've achieved it as well with our Wide Colour Enhancer. Our unique 3D colour stretching technology saturates each pixel until it achieves the true colour and luminescence intended by nature. So every colour on the RGB spectrum is brought to life. It is a work of art.

Short summary description Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m²:
This short summary of the Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-22C451, 55.9 cm (22"), 1366 x 768 pixels, HD, LCD, White

Long summary description Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m²:
This is an auto-generated long summary of Samsung LE-22C451 55.9 cm (22") HD White 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-22C451. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:10. Product colour: White

Display
Display diagonal *
55.9 cm (22")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:10
Display brightness *
500 cd/m²
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
Audio
Number of speakers *
2
RMS rated power *
6 W
Design
Product colour *
White
LED indicators
Stand-by
Performance
Teletext function
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
1
AC (power) in
Yes
Management features
Sleep timer
Yes
On/Off timer
Yes
Weight & dimensions
Width (with stand)
533.2 mm
Depth (with stand)
171.9 mm
Height (with stand)
402.5 mm
Weight (with stand)
5.44 kg
Width (without stand)
533.2 mm
Depth (without stand)
60.8 mm
Height (without stand)
354.4 mm
Weight (without stand)
5 kg
Other features
Built-in speaker(s)
Yes
DVB
DVB-T, DVB-C