location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-19R71B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-19R71B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8700452000000 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:57:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD
  • - WXGA 1440 x 900 pixels
  • - 300 cd/m² 8 ms 500:1
  • - 45 W
Long product name Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m² :
The long product name of Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LE19R71B, 19", LCD TV, 1440 x 900, 300 cd/m2, 500:1, 8ms, 150°/130°
More>>>
Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m²:
The official description of Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dynamic contrast ratio shows how precise the gradation from black to white is. Samsung LCD TVs offer crystal clear, vivid picture quality with its sharper blacks and whites.

Samsung LCD TV's 12.8 billion colour display brings you rich and expressive images with a stunning clarity that is at higher levels than any other TV is capable of achieving. Now you can enjoy pictures with extremely vivid colour and greater depth in all environments.

Wherever the TV is located, the True off Angle feature on Samsung LCD TV allows users to see any display clearly. With the 178° wide-viewing angle, users will see a clear picture, both horizontally and vertically, from any angle or any position in the room.

DNIe™ (Digital Natural Image engine), Samsung LCD TVs revolutionary technology, offers digital perfection in the form of crystal clear images in which even the smallest details are captured. Images appear as close to real life as they can possibly be.

The first thing that most people notice about HDTV is the crystal-clear vision on a wide screen. Samsung's HD ready TV, packed with cutting-edge technologies and rich features, guarantees razor sharp images as vivid as reality itself.

HDMI ™ allows 100% transmission of both visual and audio digital signals, ensuring perfect image and sound reproduction when connected to PC, STB, DVD, or DTV with both digital visual and audio signals.

Samsung LCD TVs offer unparalleled picture quality that can be optimized for gaming at the touch of a button. It allows for H-sharpness and a faster response time in the games.
In addition, its powerful surround sound effects produce a magical environment of wonder that is filled with excitement and joy.

Exceptionally quick and sharp, with speed of up to 8 ms (milli-second), users will be able to see the remarkable difference in the response time of Samsung LCD TVs. The LCD TV ensures that each image is just as good as the real thing.

Samsung LCD TVs satisfy the highest global standards for environmental safety and health protection. It is the first LCD TV in the world to receive the Nemko RoHS certification as an eco-friendly home electronics product.

When viewing regular broadcasts with Samsung LCD TVs' hidden bar type speakers, surround sound makes you feel as if the theatre has been brought into your room.

The LCD TVs ingenious swivel stand affords consumers the ultimate flexibility in positioning the TV in their house. It allows for mobility and ergonomic comfort in your house.

Samsung LCD TVs can function as a high-resolution PC monitor and a high-end TV without any sacrifice in picture quality. Outperforming PC monitors in brightness, response time, resolution, and of course screen size, Samsung lets you easily adopt to the ever-expanding multimedia revolution.

With various PIP (Picture in Picture) modes, you can watch TV and see images from DVDs, PCs, camcorders or games, at the same time.

Short summary description Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m²:
This short summary of the Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-19R71B, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, Black

Long summary description Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m²:
This is an auto-generated long summary of Samsung LE-19R71B TV 48.3 cm (19") WXGA Black 300 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-19R71B. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 500:1. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
HD type *
WXGA
Display technology *
LCD
Display brightness *
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Display resolution *
1440 x 900 pixels
Audio
Audio system
A2/NiCAM
Design
Product colour *
Black
Performance
Teletext
1000 pages
Teletext standards
Mega TTX
Ports & interfaces
HDMI ports quantity *
1
Management features
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
485 mm
Depth (with stand)
200 mm
Height (with stand)
408 mm
Width (without stand)
485 mm
Depth (without stand)
58 mm
Height (without stand)
369 mm
Other features
Power requirements
220V/100-240V(CIS)
Display
PVA LCD
I/O ports
Back: R/F Scart S-Video, L/R Headphone PC D-sub (+ Mini Stereo )
Country Distributor
United Kingdom 1 distributor(s)