location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE19D450G1W 48.3 cm (19") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE19D450G1W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-19D450G1WXZT
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE19D450G1W 48.3 cm (19") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD
  • - HD 1366 x 768 pixels 16:9
  • - DVB-C, DVB-T
  • - 35 W
Long product name Samsung LE19D450G1W 48.3 cm (19") HD Black :
The long product name of Samsung LE19D450G1W 48.3 cm (19") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19'' LCD, 1366 x 768, DVB-T/C, 50Hz, 2HDMI, USB
More>>>
Samsung LE19D450G1W 48.3 cm (19") HD Black:
The official description of Samsung LE19D450G1W 48.3 cm (19") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Belli come opere d’arte
Il design sottile ed elegante del tuo TV rende l’esperienza di visione ancora più emozionante e valorizza lo stile moderno della tua casa. Il D450 è stato disegnato con l’esclusivo design Crystal TV, ispirato alla bellezza della natura. La cornice è caratterizzato da una delicata gradazione di rosso che cambia sfumatura quando viene colpita dai raggi del sole e porta un inaspettato effetto di luce nella stanza.

Short summary description Samsung LE19D450G1W 48.3 cm (19") HD Black:
This short summary of the Samsung LE19D450G1W 48.3 cm (19") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE19D450G1W, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Samsung LE19D450G1W 48.3 cm (19") HD Black:
This is an auto-generated long summary of Samsung LE19D450G1W 48.3 cm (19") HD Black based on the first three specs of the first five spec groups.

Samsung LE19D450G1W. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Native refresh rate
50 Hz
Comb filter
Digital
Display resolution *
1366 x 768 pixels
Viewable size diagonal
48.3 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
Dolby Digital Plus / Dolby Pulse
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
Performance
Game mode
Yes
Teletext function
Yes
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Ports & interfaces
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
2
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
29
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
476 mm
Depth (with stand)
160 mm
Height (with stand)
356 mm
Weight (with stand)
4.18 kg
Width (without stand)
476 mm
Depth (without stand)
60 mm
Height (without stand)
356 mm
Weight (without stand)
3.97 kg
Packaging data
Package width
540 mm
Package depth
147 mm
Package height
452 mm
Package weight
5.8 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
HDMI
Yes