Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM793S 17" FST .23 96kHz TCO03 Ivory
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-17LS7L
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25758
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels

753S 43.18 cm (17") FST .20mm 70kHz 1280 x 1024MPRII Ivory
More>>>
Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

Samsung is well aware of the fact that a company's future lies in the hands of the customer, thus customer satisfaction is considered in all matters. Samsung's business philosophy stresses providing the products that customers need, judging them from the customers' point of view, and satisfying customers with advanced technology and services. Under the corporate motto "creating new lifestyles for the world", Samsung strives to create a brighter future for people.

Short summary description Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM793S 17" FST .23 96kHz TCO03 Ivory, 43.2 cm (17"), CRT / Anti-static, multi-layer coating, Shadow mask, 1280 x 1024 pixels, 1280 x 1024 pixels, 10 - 80%

Long summary description Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung SM793S 17" FST .23 96kHz TCO03 Ivory monitor CRT 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung SM793S 17" FST .23 96kHz TCO03 Ivory. Display diagonal: 43.2 cm (17"), Type: CRT / Anti-static, multi-layer coating, Display: Shadow mask. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1280 x 1024 pixels. Certification: Plug and Play, TCO '03, CE, MPR II, CSA, UL, TUV, TUV GS, VCCI, C-Tick, BSMI, GOST, CCIB, DDC-2B,.... Dimensions (WxDxH): 401 x 410 x 378 mm, Weight: 14.3 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Type
Characteristics of the device.
CRT / Anti-static, multi-layer coating
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.23
Display
The description of display that can includes display type, resolution, size etc.
Shadow mask
Display resolution
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1280 x 1024 pixels
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Plug and Play, TCO '03, CE, MPR II, CSA, UL, TUV, TUV GS, VCCI, C-Tick, BSMI, GOST, CCIB, DDC-2B, DDC-2Bi, Energy 2000, EPA Energy Star, NEMKO, NOM, VESA DPMS, PSB, MIC, EK
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
401 x 410 x 378 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.3 kg
Customer service details