Samsung logo

Samsung MONITOR 797DF (IVORY TCO03 ) monitor CRT 1920 x 1440 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90459
Info modified on:
04 Apr 2019, 04:28:44
Short summary description Samsung MONITOR 797DF (IVORY TCO03 ) monitor CRT 1920 x 1440 pixels 43.2 cm (17"):

Samsung MONITOR 797DF (IVORY TCO03 ), 43.2 cm (17"), DynaFlat, 1920 x 1440 pixels, 24.4 cm, 32.5 cm, 50 - 160 Hz

Long summary description Samsung MONITOR 797DF (IVORY TCO03 ) monitor CRT 1920 x 1440 pixels 43.2 cm (17"):

Samsung MONITOR 797DF (IVORY TCO03 ). Display diagonal: 43.2 cm (17"), Type: DynaFlat, Display resolution: 1920 x 1440 pixels. Certification: TCO '03. Power consumption (typical): 80 W. Dimensions (WxDxH): 401 x 378 x 410 mm, Weight: 14.3 kg. Surface treatment: Multi Layer Coating

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.