location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Neo G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C49G97TSSN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC49G97TSSNXDC
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 18:49:26
The date of the most recent change of this product data-sheet in Icecat.
Samsung LC49G97TSSNXDC user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Samsung’s largest 1000R gaming monitor
  • - NVIDIA® G-SYNC™ Compatibility reduces image tears, stuttering and screen lag
  • - Samsung named no. 1 Gaming Monitor brand in the US*
  • - Samsung named #1 4K Gaming Monitor brand in the US**
  • - Samsung named no. 1 Curved Monitor brand in the US for four consecutive years
Warranty: 1 Year
Long product name Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black :
The long product name of Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

49" QLED, DQHD, 5120x1440 240Hz, 100R, 32:9, 1000cd/m2, 2500:1, 178°/178°, Mega DCR, HDR, 1.07B, NTSC88%, sRGB 125%, Adobe RGB 92%, Nvidia G-Sync, AMD FreeSync, 2x USB 3.0 Type-A, 1x HDMi 2.0, 2x DisplayPort 1.4, 1x 3.5mm Audio, 1147.5x537x416.3mm, 16.6kg VESA 100x100
More>>>
Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black:
The official description of Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung’s largest 1000R gaming monitor
Get your head in the game with the 49 inch Odyssey G9, which matches the curve of the human eye, for maximum immersion and minimal eye strain. With the screen space of two 27” panels, you can truly take command on the battlefield.

Cutting Edge QLED Technology
From deepest blacks to vivid colors, Samsung QLED ensures pixel perfect picture quality with every frame. Utilizing Quantum Dot technology, Samsung QLED creates more vivid colors with 125% more color space compared to sRGB, ensuring the highest class of color reproduction.

Unparalleled Depth, with HDR 1000
See your games as they were meant to be seen, with Samsung HDR 1000. Bring unrivalled depth to every world you choose to explore, and experience insane levels of detail in every scene.

Dual QHD display
The gaming world of your imagination made real. The 49-inch DQHD resolution brings you a display as wide as two QHD monitors sitting side by side, with incredibly detailed, pin-sharp images. Experience a more encompassing view with maximum space to take in all the action.

Infinity Core Lighting
Customize your Odyssey with distinct core color customization, allowing you to match your monitor with the rest of your gaming setup.

Rapid 240hz Refresh Rate
Topping leaderboards never looked or felt so smooth. With Odyssey’s rapid 240hz refresh rate, you have up to four times as many frames displayed on screen every second compared to a traditional screen.

Lightning Fast 1ms Response Times
A fraction of a second can be the difference between your destruction, or our enemy’s. With Odyssey’s grey to grey 1ms response time, you can be sure that you’re receiving information as fast as technologically possible.

NVIDIA® G-SYNC™ and FreeSync Premium Pro Support
Dropping frames means dropping chances to put your enemy in the dirt. With NVIDIA® G-SYNC™ and FreeSync Premium Pro support, Odyssey matches every frame from your graphics card, so you’re never caught short from moment to moment.

See it all on one screen
For worlds of gaming and more. The 49-inch super ultra-wide curved panel's 32:9 aspect ratio keeps games alive—even when you need to pause the game. Open various windows at once and jump between everyday computing tasks and worlds
less ordinary.

Short summary description Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black:
This short summary of the Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C49G97TSSN, 124.5 cm (49"), 5120 x 1440 pixels, Dual QHD, QLED, 1 ms, Black

Long summary description Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black:
This is an auto-generated long summary of Samsung C49G97TSSN computer monitor 124.5 cm (49") 5120 x 1440 pixels Dual QHD QLED Black based on the first three specs of the first five spec groups.

Samsung C49G97TSSN. Display diagonal: 124.5 cm (49"), Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: QLED, Response time: 1 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
124.5 cm (49")
Display resolution *
5120 x 1440 pixels
HD type *
Dual QHD
Native aspect ratio *
32:9
Display technology *
QLED
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (peak)
1000 cd/m²
Display brightness (typical)
420 cd/m²
Response time *
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.2328 x 0.2328 mm
Viewable size, horizontal
119.2 cm
Viewable size, vertical
33.2 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1000
Colour gamut
0.95%
sRGB coverage (typical)
125%
NTSC coverage (typical)
88%
Adobe RGB coverage
92%
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
Yes
Flicker-free technology
Yes
Game mode
Yes
Smart modes
Cinema, Custom, RPG, RTS
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-A
USB Type-A downstream ports quantity
2
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
12 cm
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-3 - 13°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
1147.5 mm
Depth (with stand)
537 mm
Height (with stand)
416.3 mm
Weight (with stand)
16.7 kg
Width (without stand)
1147.5 mm
Depth (without stand)
363.4 mm
Height (without stand)
291 mm
Weight (without stand)
14.1 kg
Packaging data
Package width
1265 mm
Package depth
366 mm
Package height
481 mm
Package weight
22.6 kg
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI, Power
Power cable length
1.5 m
Other features
Brand specific technologies
Black Equalizer, Eye Saver
Low input lag
Yes
FPS counter
Yes
Wireless Dex support
Yes
Brand Image Product code Product Stock Price from
Samsung G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G70B computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS28BG700EPXEN G70B 0.00
(excl. VAT)
0 (incl. VAT)