Samsung logo

Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22824
Info modified on:
01 Oct 2024, 11:57:02
Short summary description Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung CR50, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Blue, Grey

Long summary description Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey:

Samsung CR50. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Blue, Grey

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.