location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung C27T550FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C27T550FDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27T550FDUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090423406
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 263557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung C27T550FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 34 kWh 34 W
More>>>
Short summary description Samsung C27T550FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, Grey:
This short summary of the Samsung C27T550FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung C27T550FDU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, 4 ms, Blue, Grey

Long summary description Samsung C27T550FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, Grey:
This is an auto-generated long summary of Samsung C27T550FDU computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Blue, Grey based on the first three specs of the first five spec groups.

Samsung C27T550FDU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Blue, Grey

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Screen shape *
Curved
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Colour gamut standard
sRGB
sRGB coverage (typical)
119.3%
Adobe RGB coverage
88.4%
Performance
AMD FreeSync *
Yes
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Design
Market positioning *
Business
Product colour *
Blue, Grey
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-3 - 20°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
34 kWh
Power consumption (typical) *
34 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362863
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
613.2 mm
Depth (with stand)
249.6 mm
Height (with stand)
458.1 mm
Weight (with stand)
5.1 kg
Width (without stand)
613.2 mm
Depth (without stand)
112.5 mm
Height (without stand)
369.7 mm
Weight (without stand)
3.8 kg
Packaging data
Package width
698 mm
Package depth
452 mm
Package height
199 mm
Package weight
6.8 kg
Package type
Box
Packaging content
Cables included
AC, HDMI
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)