location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IA-BP85ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IA-BP85ST
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 11:01:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 850 mAh
  • - 7.4 V
  • - Grey
Long product name Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh :
The long product name of Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IA-BP85ST - 850mA Lithium Ion Battery for SC-HMX10,SC-HMX20 and SC-MX10
More>>>
Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh:
The official description of Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lithium Ion Battery for SC-HMX10,SC-HMX20 and SC-MX10.

Short summary description Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh:
This short summary of the Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IA-BP85ST, 850 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh:
This is an auto-generated long summary of Samsung IA-BP85ST camera/camcorder battery Lithium-Ion (Li-Ion) 850 mAh based on the first three specs of the first five spec groups.

Samsung IA-BP85ST. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Compatible products: Samsung SC-HMX10, SC-HMX20, SC-MX10

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
850 mAh
Battery
Compatible products *
Samsung SC-HMX10, SC-HMX20, SC-MX10
Battery voltage *
7.4 V
Product colour
Grey
Brand Image Product code Product Stock Price from
Hahnel

Hahnel HL-S85ST Lithium-Ion (Li-Ion) 750 mAh
(show image)
1000 195.6 HL-S85ST 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBF1086 camera/camcorder battery Lithium-Ion (Li-Ion) 750 mAh
(show image)
MBF1086 MBF1086 0.00
(excl. VAT)
0 (incl. VAT)