Samsung logo

Samsung Omnia i8910 9.4 cm (3.7") Symbian OS 9.4 3G Micro-USB 0.25 GB 1500 mAh Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119332
Info modified on:
27 Feb 2024, 13:48:41
Long product name Samsung Omnia i8910 9.4 cm (3.7") Symbian OS 9.4 3G Micro-USB 0.25 GB 1500 mAh Black, Grey:

Samsung i8910 Omnia HD Symbian smartphone

Samsung Omnia i8910 9.4 cm (3.7") Symbian OS 9.4 3G Micro-USB 0.25 GB 1500 mAh Black, Grey:

Samsung's I8910 HD leaves nothing to be desired. It shoots video in full HD and photos with 8MP. The world's largest AMOLED display at 3.7” is your own personal movie screen that auto rotates. That along with high-speed web access, there's no reason to leave work or play for later on. Add to that up to 16GB of built-in memory and we're sure you'll find plenty of ways to use it ─35 movies, 12000 MP3 songs or 18000 photos.

Don't tell it; show it. HD video comes to your phone.

Shoot life's craziest moments in high definition without carrying your video camera everywhere. The I8910 HD captures memories and doesn't sacrifice quality. It's the world's first mobile phone with a real HD video camera built right in—one of the most advanced devices ever made. Share live video as you shoot it or wait and play it for friends on your HD home theatre system with wireless DLNA. Best yet, there's no converting of files. Now it's easy to show and tell, in full HD.

AMOLED is the future of video displays. Colours jump off the screen so what you see is intensified. Ultra wide viewing angle, so friends can peer over your shoulder at that great video you shot. And superior brightness means you can read it in sunlight - no more looking for a shady spot to see your screen. It has outstanding luminescence and responds promptly to your every touch. Oh, and it's really big - 3.7" diagonally. The world's largest AMOLED, on one of the world's most brilliant display.

More than a touch of brilliance.

The I8910 HD has a pretty nifty touch screen - the world's largest AMOLED, at 3.7". But size isn't everything. This screen works. It features an auto rotating display - move the phone sideways and you can instantly switch between landscape and portrait display modes. You can watch videos in full 16:9 ratio, like a personal cinema screen. You don't have to baby it either; it'll stand up to a lot of touching with a toughened glass overlay.

Why shouldn't you be able to talk to your camera?

Most cameras this capable are, well, just cameras. The I8910 HD's is an 8-megapixel auto focus camera with LED flash, geo-tagging, face detection, Smile Shot, Blink Shot and panorama mode. You can even display your photos on an HDTV with an adapter. With features this great you should pick up your camera and call someone. Spread the word.

Get the whole world in your hand and show it what you're doing.

You're on the move. You've got places to go and people to see. But that doesn't mean your Internet experience needs to suffer. You can have high-speed access in your pocket with connectivity as fast as 7.2Mbps down and even 5.76Mbps up- now you can upload that YouTube
video as soon as you shoot it. Of course you also get 820.11b/g wifi access. And along with speed comes convenience, from a familiar PC-like browser, integrated search function and auto-rotating display, so you can see it exactly the way you want it.

Anything but child's play.

The I8910 HD is a serious device that also helps you unwind. Watch movies with multi-codec support. Want to make movies in HD? Show them on your HD home theatre wirelessly and also share as you shoot in real time. Then there are games. With touch and motion sensitivity, control cars by tilting the phone or navigate puzzles with your finger. And with 3D graphics, it's even more exciting. Tired of playing? Relax to music with built-in stereo speakers, DNSe 2.0 and 5.1 channel surround sound.

Space is not an issue.

The I8910HD's great camcorder, camera, and media player features wouldn't be much without great memory options. Choose from 8 or 16GB of built-in memory, and top that off with as many SDHC cards as you want - up to 32GB apiece. That means you can have as much as 48GB always with you. That's enough to hold 18000 photos, or 35 DVD quality movies. We're sure you'll put it to good use, no matter how many birthdays or baseball games there are.

Do you know where you're going? No? We can help.

The longest journey starts with a single step - entering your destination into the I8910HD's advanced GPS. We'll take it from there. Whether you're in your car or on foot, this is one voice- uided GPS that'll tell you exactly where to go through its built-in stereo speakers. Incorporating an integrated compass, the I8910HD's GPS gives up nothing to stand-alone units, and improves on them with a spectacular screen. One less thing to carry; one more reason to love the I8910HD.

Reacts to your reactions.

It's there when you want it, anticipating and reacting to every movement─ intuitive to your needs. Homepage widgets bring you information at a touch - news, weather, sports and more. Easily flip through your photos and music selections with fluidity. A motion-sensitive accelerometer lets you flip, tap and shake your way through features. And a 3D interface adds amazing realism.

USB 2.0

A USB 2.0 high-speed interface means speedy downloads. Sync up your calendars and contacts in a blink of an eye. You don't have time to waste, but then again- that's the point of taking it all with you with the I8910 HD.

DLNA

DLNA (Digital Living Network Alliance) wireless let you enjoy your HD content on your home theatre system's HDTV. Whether it's videos that you shot with the I8910 HD or movies you've downloaded, you can share it comfortably on the big screen.

Short summary description Samsung Omnia i8910 9.4 cm (3.7") Symbian OS 9.4 3G Micro-USB 0.25 GB 1500 mAh Black, Grey:

Samsung Omnia i8910, 9.4 cm (3.7"), 360 x 640 pixels, 0.25 GB, 8 MP, Symbian OS 9.4, Black, Grey

Long summary description Samsung Omnia i8910 9.4 cm (3.7") Symbian OS 9.4 3G Micro-USB 0.25 GB 1500 mAh Black, Grey:

Samsung Omnia i8910. Display diagonal: 9.4 cm (3.7"), Display resolution: 360 x 640 pixels. Processor frequency: 0.6 GHz. RAM capacity: 0.25 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Symbian OS 9.4. Battery capacity: 1500 mAh. Product colour: Black, Grey. Weight: 148 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.