location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i85 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I85SILVER
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.2 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels :
The long product name of Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i85 Silver
More>>>
Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:
The official description of Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multimedia function
The Samsung i85 is equipped with 8.2 an mega pixel 1/2.5" CCD, 5x optical zoom, MP3 player, SRS wow HD sound effects, and PMP. These functions allow the Samsung i85 to operate as more than just a digital camera but as a movie player, text viewer, voice recorder, portable hard drive and camcorder.

Slim 5x optical zoom
The Samsung i85 features a powerful 5x optical zoom in a slim (20.2mm) stainless steel body.

3.0” TFT LCD (230K)
The Samsung i85 has a 3.0” large LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image.

World Tour Guide function
With the inclusion of the World Tour Guide the Samsung i85 provides more convenient and diverse usability while travelling. Images and explanations of famous attractions in 30 countries are provided. With the World Tour Guide function you can check global travel information easily and conveniently.

Multi charging system
With Samsung's unique multi-charging system, travelling has become even easier. With a single charging USB cable kit, SAC-46Kit (SAC-46, SUC-C2), you can conveniently charge the camera on a power point or your laptop or desktop computer.

Face Recognition AF&AE
With the Face Recognition AF & AE function, the Samsung i85 enables the user to take better portrait pictures more easily. The function detects faces and automatically focuses on them; the brightness of the faces is adjusted optimally for beautiful portrait pictures.

i-Movie (MPEG-4, SVGA Quality 800X592 size)
With the inclusion of i-Movie, you can now record movies in SVGA quality (800X592) and as a result you are able to enjoy viewing movies on a PC as well as on TV. You can even view movies in wide screen to further enhance your enjoyment.

ASR (Advanced Shake Reduction) function
The ASR technology prevents the degradation of image clarity and colour which is sometimes found in flash photography. With ASR the effects of image blur are reduced in lower light conditions. You can even take well exposed, sharper pictures in low light condition without using a flash at all, which guarantees brighter and more natural pictures.

Short summary description Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:
This short summary of the Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung i85 Silver, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 5x, Silver

Long summary description Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:
This is an auto-generated long summary of Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels based on the first three specs of the first five spec groups.

Samsung i85 Silver. Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6 - 30 mm. Display diagonal: 7.62 cm (3"). Internal memory: 190 MB. PictBridge. Weight: 158 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
8.2 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
6 - 30 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.3 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Super Macro focusing range
0.01 - 0.05 m
Auto Mode focusing range (tele)
0.3 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto
Light metering *
Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 0.4 m
Flash range (tele)
2.8
Flash recharging time
5 s
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
190 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Cuisine, Documents, Dusk, Fireworks, Night, Portrait, Self-portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia
Self-timer delay *
2 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Movie, Single image, Slide show, Thumbnails
Playback zoom (max)
1x
Custom colour
Yes
Image editing
Resizing, Rotating
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1100 mAh
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
95 mm
Depth
20.2 mm
Height
61.5 mm
Weight
158 g
Packaging content
Bundled software
Samsung Master Samsung Converter
Other features
Minimum RAM
128 MB
Video capability
Yes
Interface
USB 2.0
Minimum system requirements
CD-ROM DirectX 9.0c
Lens focal range
F3.5 - F3.9(W), F4.9 - F8.0(T)
Built-in flash
Yes
Camera shutter speed
1 - 1/2000 s
Focal length (35mm film equivalent)
36 - 180 mm
Compatible operating systems
Windows 98SE/2000/ME/XP/Vista Mac OS 10.1-10.4
Digital SLR
No
Date imprinting
Yes
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:09:04
Uk has collected 18 expert reviews for Samsung i85 Silver 1/2.5" 8.2 MP CCD 3264 x 2448 pixels and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-15 00:09:04
As often the cameras I get to look at are not totally new and sometimes the previous reviewer has managed to do strange things, I remember one where the colour balance was terrible with whites looking almost yellow. This one had a problem that it would...
80%
pcadvisor.co.uk
Updated:
2011-08-15 00:09:04
Part digital camera, part media player, the Samsung i85 packs a lot into its sleek, glossy frame. The feature-packed Samsung i85 is great for those who don’t want to stuff their pockets with multiple gadgets. The chic, dark red Samsung i85 we got f...
Bottom line For a price and features that the Samsung i85 offered, its performance will satisfy casual shooters. Given the loss of detail and slow operational response, the Sony DSC W90 we reviewed last year is a better performer though it does not have all the b...
70%
goodgearguide.com.au
Updated:
2011-11-05 19:10:47
With the multitude of convergent devices available these days its difficult for companies to come up with any original features to differentiate their product (where are you breakfast maker?). However with the i85 digital camera Samsung has done just...
Good Fills a variety of roles, stylish design, natural colour balance...
Bad Media player has issues, travel guide is very basic, slow operation, some minor image quality issues The Final Word Samsungs i85 tries to do a few too many things at once and falls into the jack of all trades, master of none trap. While it is an ade...
Bottom line Samsungs i85 tries to do a few too many things at once and falls into the jack of all trades, master of none trap. While it is an adequate still camera, if youre looking for solid travel or media functionality you best look elsewhere.
65%
photoreview.com.au
Updated:
2011-11-05 19:10:48
Samsungs i85 digicam is more than just an 8.2-megapixel camera with a 5x optical zoom lens. Inside its slim, stainless steel body are a camcorder, voice recorder, text viewer and multimedia player. Theres also a World Tour Guide that provides images...
80%
stuff.tv
Updated:
2014-12-24 05:13:27
Convergence, like the celebrity chef epidemic, has attacked us in many forms. Samsungs take on it is the i85: an ultra-compact camera that will also play movies and music from an SD card.As you might expect, it doesnt do a top-drawer job of either, b...
Good Solid and stylish. Decent image quality. OK media player...
Bad Too expensive. Harsh flash. 2.5mm headphone socket...
Bottom line Not worth the extra money for the media ability, but a solid performer...
80%
Megapixel.net
Updated:
2011-08-15 00:09:04
If youre looking for fun in a camera, the Samsung i85 ($220-$230) can deliver it to you. Not only does the 8.2 megapixel snapper take very good pictures, but its also an MP3 and portable media player, as well as a text viewer. The bytecam has a 5x op...
Good Good overall performance, Intuitive user interface, Very portable, Plays MP3 music and PMP video; displays text files...
Bad Negatives, Limp software, Sub par battery life, No dedicated video button, Long shutter lag in low light situations...
Bottom line If youre looking for fun in a camera, the Samsung i85 ($220-$230) can deliver it to you. Not only does the 8.2 megapixel snapper take very good pictures, but its also an MP3 and portable media player, as well as a text viewer. The bytecam has a 5x op...
77%
techtree.com
Updated:
2011-08-15 00:09:04
Modern day gadgets are all about convergence; and so is our mindset. Samsungs newest addition to their i-series cameras is based on similar lines. The i85 is a digital still camera, a Portable Media Player (PMP), a voice recorder, a text reader and, t...
Good Looks and build quality, 3-inch LCD, loads of features, PMP functionality, World Tour guide, Battery Life.
Bad Average image quality, small buttons, sluggish operation, LCD blanks out in ASR mode.
70%
Howstuffworks.com
Updated:
2011-08-15 00:09:04
By including a large amount of internal memory (190MB) with its i85 ultra-compact digital camera, Samsung made the unit stand out from competitors. By making the i85 a combination digital camera and portable media player (PMP), Samsung moved it into th...
Good Nice media player and camera combination, great value, stylish colors available, LCD is outstanding and large, 190MB of internal memory, image quality is good...
Bad Camera features are only average, response times should be better, cameras performance suffers badly when using flash, no optical viewfinder...
Bottom line By including a large amount of internal memory (190MB) with its i85 ultra-compact digital camera, Samsung made the unit stand out from competitors. By making the i85 a combination digital camera and portable media player (PMP), Samsung moved it into t...
80%
stuff.tv
Updated:
2011-08-15 00:09:04
Convergence, like the celebrity chef epidemic, has attacked us in many forms. Samsungs take on it is the i85: an ultra-compact camera that will also play movies and music from an SD card.As you might expect, it doesnt do a top-drawer job of either, b...
Good Solid and stylish. Decent image quality. OK media player...
Bad Too expensive. Harsh flash. 2.5mm headphone socket...
Bottom line Not worth the extra money for the media ability, but a solid performer...
80%
whatdigitalcamera.com
Updated:
2011-08-15 00:09:04
Carrying around your MP3 player and camera can often end up weighing your bag down. Samsung’s latest i85, however, counters this problem by combining an MP3 player, portable media player and an 8MP, 5x optical zoom compact together in...
Good MP3/video/camera combo, Brushed metal finish...
Bad Fringing, Confusing interface at times...
Bottom line A jack-of-all-trades, master of several, combining camera with video and MP3 player.
86%
steves-digicams.com
Updated:
2014-01-19 03:54:02
The i85 is a slim, high-resolution digital camera featuring 8.2-megapixels, a 5x optical zoom, and a 3.0 inch LCD display. This is the third model in Samsung’s digital camera arsenal to feature PMP functionality, which enables users the ability to e...
0%
Brand Image Product code Product Stock Price from
Samsung i85 Pink 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Samsung i85 Pink 1/2.5" 8.2 MP CCD 3264 x 2448 pixels
(show image)
DIGIMAXI85PAA i85 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Samsung i85 Black 1/2.5" 8.2 MP CCD 3264 x 2448 pixels Samsung i85 Black 1/2.5" 8.2 MP CCD 3264 x 2448 pixels
(show image)
DIGIMAXI85ZWA i85 Black 0.00
(excl. VAT)
0 (incl. VAT)