location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2, 320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HXMU032DA/M/G22
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Black
Warranty: 3-year limited warranty
Long product name Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black :
The long product name of Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HXMU032DA, S2 320GB Portable, 2.5", USB 2.0, black
More>>>
Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
The official description of Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-USB On-board Technology.
-The most compact size, lower power, light weight.
-Two ways of backup : Scheduled or in real-time.
-SecretZone™ : Secure area for my private contents.
-SafetyKey™ for protecting your precious contents.
-Power Saving mode : Automatically going into.
-standby mode if there are 5min of inactivity.
-Easy to set up, easy to use.
-Capacity Gauge through tray icon (Windows O/S).

Short summary description Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
This short summary of the Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S Series S2, 320GB, 320 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
This is an auto-generated long summary of Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black based on the first three specs of the first five spec groups.

Samsung S Series S2, 320GB. HDD capacity: 320 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Hard drive
HDD capacity *
320 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Ethernet LAN *
No
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
FireWire 400
No
FireWire 800
No
Features
Product colour *
Black
Power
Bus powered *
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
82 mm
Depth
111 mm
Height
17.5 mm
Weight *
154 g
Packaging data
User guide
Yes
Package weight
264 g
Logistics data
Pallet dimensions (W x D x H)
980 x 850 x 1250 mm
Pallet gross weight
158.9 kg
Other features
USB 2.0 ports quantity
1
USB cable
USB
Internal
No
Mac compatibility
Yes
Package dimensions (WxDxH)
160 x 120 x 37 mm
Quick start guide
Yes
Compatible operating systems
Windows Vista/XP Home/Professional Windows 2000 Pro Mac OS x 10.4.8+
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:49:12
Uk has collected 23 expert reviews for Samsung S Series S2, 320GB external hard drive 5400 RPM 2.5" USB 2.0 Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-24 02:49:12
Samsung is an established manufacturer of internal 2?in laptop hard disks, so it's no surprise that it has released its own range of external models. The S2 is slightly more compact than most external portable disks we've seen, since its internal 2?in...
80%
digitalversus.com
Updated:
2011-08-24 02:49:12
Great software Samsung has included a good selection of software with this external hard drive. You can use it to schedule backups, and even choose the folders or types of files you want to save. And if you want to keep your data safe, you can also en...
Good Pluses, Style and design, Complete software...
Bad Minuses, Weak speeds for writing data, No antislip coating, Access time: 18.6 ms, Only connects with USB 2.0...
80%
hardwarezone.com.ph
Updated:
2016-12-29 03:39:36
As notebooks now outsell desktop computers, more folks require a handy storage sidekick to push, pull and share data easily among their many media entertainment devices and PCs at home, as well as systems at the office. We scanned the market prices for po...
75%
funkyfresh.com
Updated:
2011-08-24 02:49:11
Monday, 02 August 2010 14:12 The Samsung S2 is a super sleek 2.5 inch that weighs just 0.34 pounds. We tested the 5400 RPM, 250GB version that sells for under $50. The S2 comes with a short USB cable just long enough to connect the device and place it...
0%
tomshardware.com
Updated:
2011-08-24 02:49:11
Eight different portable hard drives, spanning everything from 250GB to 1TB and centering on 2.5” and 1.8” form factors, compete against each...
Bottom line All eight portable drives we tested work well if you mainly need a device to store large amounts of user data that doesn't depend much on performance. As soon as you apply more demanding workloads, it's time to start paying more attention to the way yo...
0%
pcmag-mideast.com
Updated:
2011-08-24 02:49:11
Taking cue from Apple, many companies have now started focusing on the design of their products more often than ever before. Samsung seems to be one of those companies – the company has launched its new S2 Portable external hard disk drive in a sleek a...
Good Sleek and Cool Design, bundled backup and security applications.
Bad Expensive, performance not up to mark.
Bottom line The Samsung S2 Portable does impress with its sleek looks. But, its S2’s sleek looks aren’t enough to justify such a premium...
70%
hardwarezone.com.sg
Updated:
2011-08-24 02:49:12
Thanks to Apple and their iPods, iPhones and MacBooks, there's been an increasing emphasis on presentation for tech products. Even your everyday, run-of-the-mill devices like portable hard disks must appear stylish. Enter the Samsung S2. Sure, it looks...
Bottom line Samsung, while relatively new to the portable hard disk scene, has an inspired product in the S2. It has the looks and the performance to match, and to sweeten the deal, Samsung has bundled with it an auto backup software as well as SecretZone & Safety...
0%
vr-zone.com
Updated:
2011-08-24 02:49:12
Im sure some of you have came across the Samsung Costume hard drive concept back in late July. It was styled in such a way that it looked completely at home when placed together with various make up products. Probably it would be a hit with the ladies...
Bottom line With its sleek and stylish design, the Samsung S2 Portable 160GB hard disk is a drive that you might considering carrying around. The S2 Portable package is simple and not too overwhelming for someone looking for a light portable and/or backup storage...
0%