location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series S2, 250GB external hard drive 5400 RPM 2.5" USB 2.0 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2, 250GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HXMU025DA/M/G42
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S Series S2, 250GB external hard drive 5400 RPM 2.5" USB 2.0 Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Red
More>>>
Short summary description Samsung S Series S2, 250GB external hard drive 5400 RPM 2.5" USB 2.0 Red:
This short summary of the Samsung S Series S2, 250GB external hard drive 5400 RPM 2.5" USB 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S Series S2, 250GB, 250 GB, 2.5", 2.0, 5400 RPM, Red

Long summary description Samsung S Series S2, 250GB external hard drive 5400 RPM 2.5" USB 2.0 Red:
This is an auto-generated long summary of Samsung S Series S2, 250GB external hard drive 5400 RPM 2.5" USB 2.0 Red based on the first three specs of the first five spec groups.

Samsung S Series S2, 250GB. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Red

Hard drive
HDD capacity *
250 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Ports & interfaces
Ethernet LAN *
No
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
FireWire 400
No
FireWire 800
No
Features
Product colour *
Red
Power
Bus powered *
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
82 mm
Depth
17 mm
Height
111 mm
Weight *
154 g
Other features
USB 2.0 ports quantity
1
Internal
No
Mac compatibility
Yes
Compatible operating systems
Windows Vista Windows XP Home / Professional Edition Windows 2000 Pro Mac OS x 10.4.8+