Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M2 Portable, 320GB 320GB Orange external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2 Portable, 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-M320TAA/G
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11074
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 02 Dec 2017 16:21:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung M2 Portable, 320GB 320GB Orange external hard drive :
The short editorial description of Samsung M2 Portable, 320GB 320GB Orange external hard drive

M2 Portable, 320GB, USB 3.0, Clay Orange
More>>>

Samsung M2 Portable, 320GB 320GB Orange external hard drive:
The official marketing text of Samsung M2 Portable, 320GB 320GB Orange external hard drive as supplied by the manufacturer
Scandinavian design that keeps up with everyday use
With a refined, clean Scandinavian design, the M2 Portable Series holds your attention along with your precious data. It also holds up to day-to-day use, thanks to the scratch-resistant, fingerprint-resistant wave-patterned matte finish that preserves its timeless beauty. The M2 Portable Series design is functional, as well: with concave sides for a better grip when you hold it; so, you'll feel secure when taking it on the go.

External hard drives that think planet first
Protect the Earth and your precious data at the same time. The M2 Portable Series external hard drive features Samsung's Eco Triangle" technology. Its eco-friendly components are halogen-free without compounds such as BFPs and CFPs. Optimized energy-efficiency helps lower power consumption and utility bills, while its "Eco Seek" and top-quality "Noise Guard" acoustic technology provide whisper-quiet operation to let you work without distraction. As conscientious as it is efficient, it's the hard drive that thinks "planet first."

Storage designed for your on-the-go lifestyle
Presenting the slim, compact data storage solution that redefines portability. The M2 Portable Series external hard drive is a mere 17.60mm thick-but don't be fooled by its ultra-small size. Designed to carry massive amounts of digital content on the go, it makes the perfect traveling companion for your Notebook or DSLR camera. You don't even need to bring along a separate power supply-the M2 Portable Series is powered directly by the USB port on your computer.

Fast performance that saves your time
Experience rapid data transfer and energy efficiency with a M2 Portable Series external hard drive. The drive's USB 3.0 Super Speed provides transfer rates up to 5Gbps-up to 10 times quicker than USB 2.0, USB 3.0 allows you to backup a25GB HD movie in an incredible four minutes (about two-thirds less time than USB 2.0.), and its improved power management means it uses a third less electricity than USB 2.0-ideal for laptop users on battery. Plus, USB 3.0 is backward compatible to USB 2.0 for flexibility and convenience.
Short summary description Samsung M2 Portable, 320GB 320GB Orange external hard drive:
This short summary of the Samsung M2 Portable, 320GB 320GB Orange external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung M2 Portable, 320GB, 320 GB, 2.5", USB Type-A, 3.0 (3.1 Gen 1), USB powered, Orange
Long summary description Samsung M2 Portable, 320GB 320GB Orange external hard drive :

Samsung M2 Portable, 320GB. Hard drive capacity: 320 GB, Hard drive size: 2.5". USB connector type: USB Type-A, USB version: 3.0 (3.1 Gen 1). USB powered. Colour of product: Orange

This is an auto-generated long summary of Samsung M2 Portable, 320GB 320GB Orange external hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB connector type
The type of USB connector/port that this product has.
USB Type-A
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
3.0 (3.1 Gen 1)
Performance
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Power
USB powered *
The device can be powered via a USB connection.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Orange
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
81.9 mm
Depth
The distance from the front to the back of something.
110.6 mm
Height
The measurement of the product from head to foot or from base to top.
17.6 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
155 g
Packaging data
Cables included
USB
Other features
USB 3.0 (3.1 Gen 1) ports quantity
The number of USB 3.0 ports (sockets). USB 3.0 was released in November 2008. The standard defines a new SuperSpeed mode with a signaling speed of 5 Gbit/s and a usable data rate of up to 4 Gbit/s. A USB 3.0 port is usually colored blue, and is backwards compatible with USB 2.0.
1
Source Testseek summary Average rating
Reviews
Updated:
2013-09-20
Testseek has collected 9 expert reviews for Samsung M2 Portable, 320GB and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
91%
X