location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2 Portable 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-M101UAA/G
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:40:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.02 TB 2.5"
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Orange
Long product name Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange :
The long product name of Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

640GB, 2.5", USB 2.0
More>>>
Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange:
The official description of Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scandinavian design that keeps up with everyday use
With a refined, clean Scandinavian design, the M2 Portable Series holds your attention along with your precious data. It also holds up to day-to-day use, thanks to the scratch-resistant, fingerprint-resistant
wave-patterned matte finish that preserves its timeless beauty. The M2 Portable Series design is functional, as well: with concave sides for a better grip when you hold it; so, you'll feel secure when taking it on the go.

External hard drives that think planet first
Protect the Earth and your precious data at the same time. The M2 Portable Series external hard drive features Samsung's Eco Triangle" technology. Its eco-friendly components are halogen-free without compounds such as BFPs and CFPs. Optimized energy-efficiency helps lower power consumption and utility bills, while its "Eco Seek" and top-quality "Noise Guard" acoustic technology provide whisper-quiet operation to let you work without distraction. As conscientious as it is efficient, it's the hard drive that thinks "planet first."

Storage designed for your on-the-go lifestyle
Presenting the slim, compact data storage solution that redefines portability. The M2 Portable Series external hard drive is a mere 17.60mm thick-but don't be fooled by its ultra-small size. Designed to carry massive amounts of digital content on the go, it makes the perfect traveling companion for your Notebook or
DSLR camera. You don't even need to bring along a separate power supply-the M2 Portable Series is powered directly by the USB port on your computer.

Short summary description Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange:
This short summary of the Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M2 Portable 1TB, 1.02 TB, 2.5", 2.0, Orange

Long summary description Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange:
This is an auto-generated long summary of Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange based on the first three specs of the first five spec groups.

Samsung M2 Portable 1TB. HDD capacity: 1.02 TB, HDD size: 2.5". USB version: 2.0. Product colour: Orange

Hard drive
HDD capacity *
1.02 TB
HDD size *
2.5"
Type
HDD
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
Orange
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
81.9 mm
Depth
110.6 mm
Height
17.6 mm
Weight *
155 g
Packaging data
Cables included
USB
Other features
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2012-03-15 02:27:43
Uk has collected 9 expert reviews for Samsung M2 Portable 1TB external hard drive 1.02 TB 2.5" USB 2.0 Orange and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
metku.net
Updated:
2012-03-15 02:27:43
Earlier we've already seen the performance of USB3.0-connectivity on regular external 3,5" hard drives, but also 2,5" drives are widely used as external storage on the go. To find out how the new connection works with these smaller drives we got a Sam...
Good Good transfer rates, Quiet operation, Matte finished housing doesn't collect fingerprints...
Bad Lack of bundled backup software...
Bottom line This was our second look at USB3.0 storage, and while these 2,5" hard drives are always slower than their 3,5" cousins, it became very clear that also these portable hard drives benefit from the new connection. The real life transfer speeds settled in...
0%