location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G3 Station external hard drive 3.5" USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3 Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-DU020EC/BW2
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung G3 Station external hard drive 3.5" USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5"
  • - USB 2.0
  • - White
Warranty: 3 years
Long product name Samsung G3 Station external hard drive 3.5" USB 2.0 White :
The long product name of Samsung G3 Station external hard drive 3.5" USB 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G3 Station - 3.5", USB 2.0, White
More>>>
Samsung G3 Station external hard drive 3.5" USB 2.0 White:
The official description of Samsung G3 Station external hard drive 3.5" USB 2.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- USB 2.0 Connectivity
- 3.5" Desktop Form Factor

Short summary description Samsung G3 Station external hard drive 3.5" USB 2.0 White:
This short summary of the Samsung G3 Station external hard drive 3.5" USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G3 Station, 3.5", 2.0, White

Long summary description Samsung G3 Station external hard drive 3.5" USB 2.0 White:
This is an auto-generated long summary of Samsung G3 Station external hard drive 3.5" USB 2.0 White based on the first three specs of the first five spec groups.

Samsung G3 Station. HDD size: 3.5". USB version: 2.0. Product colour: White

Hard drive
HDD size *
3.5"
Type
HDD
Ports & interfaces
USB data transfer rates
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product colour *
White
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Power
Bus powered *
No
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
47 mm
Depth
180.6 mm
Height
133.8 mm
Packaging data
Cables included
USB
User guide
Yes
Other features
USB 2.0 ports quantity
1
USB required
Yes