Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STORY Station HX-DU010EB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-DU010EB/B62 show
Show alternative article codes used in the online market place
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11334
This statistic is based on the 91421 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89377 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray :
The short editorial description of Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray

HX-DU010EB HDD Station 1TB
More>>>
Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray:
The official marketing text of Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray as supplied by the manufacturer

Samsung has developed solid, reliable data storage to store your precious memories up to 1.0 TB. The STORY Station safely downloads and protects your lifetime memories – video clips, photos, music files, and important data – that are so valuable and not easily replaced. Samsung STORY Station is the best storage solution to capture and preserve your life story.

Sleek design
Minimalism is the design concept of STORY Station. Every element – the finely brushed metal finish, simple jog dial, and red-belted cable outlets – underscores the sleek and refined style. The sharp contrast of gray and red is eye-catching and the solid, simple cover creates timeless beauty.
A simple but classical jog dial functions as a power switch and reflecting LED light, hidden on the bottom, softly displays power on/off status.

Short summary description Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray:
This short summary of the Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S Series STORY Station HX-DU010EB, 1000 GB, 3.5", 2.0, 5400 RPM, Gray

Long summary description Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray:
This is an auto-generated long summary of Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Gray based on the first three specs of the first five spec groups.

Samsung S Series STORY Station HX-DU010EB. HDD capacity: 1000 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Gray

Hard drive
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Ports & interfaces
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
eSATA
No
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certification
CE, VCCI, FCC, C-TICK, KCC, BSMI, cUL, TUV, CB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
902 g
Width
The measurement or extent of something from side to side.
119.5 mm
Depth
The distance from the front to the back of something.
192.8 mm
Height
The measurement of the product from head to foot or from base to top.
41.8 mm
Packaging data
User guide
Yes
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB cable
USB
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Mounting
What size the mounting head of the product is, to couple it with a camera.
Horizontal
Power requirements
DC +12V, 2A
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/2000/XP/Vista Mac OS X 10.4.8 +
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
Uk has collected 14 expert reviews for Samsung S Series STORY Station HX-DU010EB external hard drive 1000 GB Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
Nl heeft 14 proffesionele recensies verzameld voor Samsung S Series STORY Station HX-DU010EB externe harde schijf 1000 GB Grijs. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
Fr a recueilli 14 avis d’experts pour Samsung S Series STORY Station HX-DU010EB disque dur externe 1000 Go Gris et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
De hat 14 Expertenmeinungen über Samsung S Series STORY Station HX-DU010EB Externe Festplatte 1000 GB Grau eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
Testseek ha raccolto 14 recensioni da parte di esperti per Samsung S Series STORY Station HX-DU010EB disco rigido esterno 1000 GB Grigio e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
Es ha coleccionado 14 opiniones de expertos para Samsung S Series STORY Station HX-DU010EB disco duro externo 1000 GB Gris y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
Dk har samlet 14 ekspertanmeldelser for Samsung S Series STORY Station HX-DU010EB ekstern harddisk 1000 GB Grå og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:26:46
Se har samlat in 14 experttester för Samsung S Series STORY Station HX-DU010EB externa hårddiskar 1000 GB Grå och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 03:26:46
Samsung has been making hard drives for years, but its taken a wee bit longer for it to decide that if Western Digital, Seagate and co. can extend their drive production efforts to nice, shiny external storage units for consumers, it can too. Samsung...
Bottom line Good looks, good performance, quiet operation, reasonable price, three-year warranty - whats not to like? This Story has legs and we think itll run and run. ® More HDD Reviews... Freecom ToughDrive Sport Iomega Home Media Network Samsung S1 Mini...
90%
expertreviews.co.uk
Updated:
2011-10-04 03:26:46
Verdict: Samsungs Story Station is a fast, inexpensive and attractive 1TB USB hard disk. Although Samsung is an established manufacturer of internal 3?in hard disks, the oddly named Story Station is the companys first desktop external disk. The br...
100%
ocaholic.ch.english
Updated:
2011-10-04 03:26:46
With the Story Station Samsung presents an external drive which especially regarding the design with its retro looks, goes its own ways. Futhermore there shall be useful tools directly on the drive which improve the daily usability.On the following pag...
Bottom line With the Story Station Samsung shows off an external drive that goes its own ways with a retro look. Some people will surely like it but other may think its to old fashioned. The blinking white LED we thnink is nearly too much of the good. Furthermore...
0%
presence-pc.com
Updated:
2011-10-04 03:26:46
Les besoins en capacité de stockage ne cessent de croître chez les professionnels comme chez les particuliers. Dans la mesure où ces derniers ne font qu'augmenter, utiliser un espace de stockage supplémentaire devient de plus un plus difficile à trouve...
0%
ocaholic.ch.german
Updated:
2014-03-31 03:37:55
Samsung präsentiert mit der Story Station eine externe Speicherlösung, die vor allem bezüglich dem Design eigene Wege einschlägt. Weiter sollen einige nützliche Tools den Alltag erleichtern und zudem soll auch die Performance der USB 2.0 Anbindung ensp...
Bottom line Samsung zeigt mit der Story Station einen externen Datensammler, der mutig eigene Wege geht. Betrachtet man das Design, welches im Retro-Look gehalten wird, vermag dies dem einen wohl sehr zu gefallen, dem anderen aber zu altmodisch zu sein. Als beinah...
0%
hardware-mag.de
Updated:
2011-10-04 03:26:45
Bereits vor zwei Jahren hatten wir im ersten großen Roundup zum Thema externe 3,5 Zoll-Festplatten insgesamt 12 Produkte von acht verschiedenen Herstellern untersucht. Anfang letzten Jahres folgte dann die Western Digital My Book Studio Edition mit 1...
Good Leistungsaufnahme, Lautstärke Idle, Preis...
Bad Zugriffszeit...
Bottom line Die Samsung STORY Station kann sich mit dem niedrigen Gewicht von gerade einmal 0,9 kg gut im Vorderfeld der Probanden behaupten während die Lautstärke im Idle auf einem sehr guten, bei Zugriffen leider nur auf einem durchschnittlichem Niveau li...
78%
Pcwelt.de
Updated:
2011-10-04 03:26:46
Die Samsung Story Station USB 2.0 ist mit 1,5 Terabyte ein Speichergigant - den wir im Test hatten! Die Besonderheit der Festplatte: der Drehregler zum Dimmen der Betriebs-LED Samsung Story Station USB 2.0 1,5 TB: Lässt sich über einen Drehregler an-...
0%
tomshw.it
Updated:
2011-10-04 03:26:46
La richiesta di maggior spazio di archiviazione continua ad aumentare, indistintamente sia nel mondo professionale che in quello casalingo. In questo articolo analizzeremo le differenti strategie di backup, e utilizzeremo un drive esterno Samsung Story St...
Bottom line Archiviazione Backup dati, come, dove e perché farlo2009/07/07 [ Marcel Binder ] Esegui laccesso al sito con il tuo utente per visualizzare la versione stampabile(oppure iscriviti se ancora non sei registrato) "Aiutandoci con lhard disk Sa...
0%
laptopworld.dk
Updated:
2011-10-04 03:26:45
Samsung, der er blandt verdens største firmaer indenfor elektronik, har lige sendt en Story Station på markedet. Med Samsung Story Station kan man, ligesom en almindelig ekstern harddisk, lagre sine filer og transportere dem hvorhen man ønsker. O...
Good Medfølgende software, Pris, Størrelsen (1,5TB), Enkelt design...
Bad Mangler en esata udgang...
Bottom line I Konstruktion får den et 4 tal. Den har en tænd og sluk knap der samtidig styre lysstyrken på HDD LED. Dette er en detalje der er rar, så man slipper for at skulle trække stikket ud, som man gør på mange andre eksterne...
80%
itrends.dk
Updated:
2011-10-04 03:26:45
Sidste gang vi kiggede på Samsung var sammen med deres yderst kompakt eksterne harddiske S1 og S2 der blev modtaget med stor succes. De har været utroligt populære alle de steder de er blevet testet, for de har været med til at sætte en ny standard for...
90%
Computerpoweruser.com
Updated:
2011-10-04 03:26:45
For the PC Mark Vantage HDD test, the Samsung Story Station scored a respectable 2557. We also ran the Hard Drive Short Bench using HD Tach and clocked the average read speed at 34.2MBps. So, taking into account the construction, software package, capacity...
80%
hardwaregeeks.com
Updated:
2011-10-04 03:26:45
For the past week or so I have been playing around with the Samsung Story Station, which makes you think it will be some sort of media device that might connect to a television and allow you to stream content. But it’s not so I am a little confused why...
0%
videotesty.pl
Updated:
2016-12-29 05:22:28
Dysk twardy Samsung StoryStation 1TB jest z pewnością komponentem, który ma dla użytkownika bardzo istotne znaczenie. Nasze pliki, niekiedy bezcenne, powinny być zatem składowane na nośnikach najlepszej jakości, które zminimalizują ryzyko ich utraty. W gą...
Good elegancki design, dobry stosunek cena/pojemność dysku...
Bad głośny i długi rozruch dysku, brak możliwości wyłączenia świecącej diody...
Bottom line Samsung STORY Station jest pozycją dla osób, które planują powiększyć przestrzeń dyskową, a nie dysponują dużymi środkami finansowymi. Cena urządzenia oscyluje w granicach 340 zł, co z pewnością docenią osoby, dla których aspekty finansowe mają bardzo ist...
70%
cw.no
Updated:
2011-10-04 03:26:45
Samsung introduserte tidligere i år egne eksterne harddisker. I lengre tid har flere andre produsenter benyttet harddisker fra Samsung i sine eksterne harddisker. Det vi ellers har sett er at Samsungs harddisker har gjort det meget bra i våre tester av...
Good Ytelse som forventet. Stilig design. Lavt støynivå.
Bad Ingen spesielle.
Bottom line 1,5 terabyte og pris på under tusenlappen – og bra? Slik inntrykket vårt er blir Samsungs eksterne harddisk et meget godt valg. Det er ikke den aller raskeste, men for de flestes bruksområde vil det være særdeles liten forsk...
83%
ocaholic.ch.german
Updated:
2016-11-23 07:27:19
Samsung präsentiert mit der Story Station eine externe Speicherlösung, die vor allem bezüglich dem Design eigene Wege einschlägt. Weiter sollen einige nützliche Tools den Alltag erleichtern und zudem soll auch die Performance der USB 2.0 Anbindung ensp...
Bottom line Samsung zeigt mit der Story Station einen externen Datensammler, der mutig eigene Wege geht. Betrachtet man das Design, welches im Retro-Look gehalten wird, vermag dies dem einen wohl sehr zu gefallen, dem anderen aber zu altmodisch zu sein. Als beinah...
0%
Customer service details
Array