location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series HX-DTA20EB external hard drive 2 TB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX-DTA20EB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-DTA20EB/A62
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S Series HX-DTA20EB external hard drive 2 TB Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB Type-B 3.2 Gen 1 (3.1 Gen 1)
  • - Grey
Long product name Samsung S Series HX-DTA20EB external hard drive 2 TB Grey :
The long product name of Samsung S Series HX-DTA20EB external hard drive 2 TB Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX-DTA20EB, 2TB, 3.5", USB 3.0, 880g
More>>>
Samsung S Series HX-DTA20EB external hard drive 2 TB Grey:
The official description of Samsung S Series HX-DTA20EB external hard drive 2 TB Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish Design
- Premium dark gray colored aluminium cover;
- Brushed finish for anti-scratch;

Dual Interface
- SuperSpeed USB (USB 3.0).

Data Protection Software
- Auto Backup and SafetyKeyTM;
- SecretZoneTM encrypts data on a virtual drive.

LED Brightness Control

EcoTriangleTM
- Low Power Consumption;
- Low Acoustic Noise;
- Eco-friendly components.

Short summary description Samsung S Series HX-DTA20EB external hard drive 2 TB Grey:
This short summary of the Samsung S Series HX-DTA20EB external hard drive 2 TB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S Series HX-DTA20EB, 2 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), Grey

Long summary description Samsung S Series HX-DTA20EB external hard drive 2 TB Grey:
This is an auto-generated long summary of Samsung S Series HX-DTA20EB external hard drive 2 TB Grey based on the first three specs of the first five spec groups.

Samsung S Series HX-DTA20EB. HDD capacity: 2 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Grey

Hard drive
HDD size *
3.5"
HDD capacity *
2 TB
Type
HDD
Ports & interfaces
Maximum data transfer rate *
5000 Mbit/s
USB connector *
USB Type-B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Ethernet LAN *
No
FireWire 400
No
FireWire 800
No
Features
Product colour *
Grey
Power
Bus powered *
No
External power adapter
Yes
Power consumption (standby)
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
119.5 mm
Depth
192.8 mm
Height
41.8 mm
Weight *
880 g
Other features
Integrated USB cable
No
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
USB required
Yes
Internal
No
Mac compatibility
Yes
Material
Aluminium
Compatible operating systems
Windows 2000/XP/Vista/7 Mac OS X 10.4.8+