Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S Series HX-DTA15EB 1500GB Grey external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX-DTA15EB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-DTA15EB/A62
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11085
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung S Series HX-DTA15EB 1500GB Grey external hard drive :
The short editorial description of Samsung S Series HX-DTA15EB 1500GB Grey external hard drive

HX-DTA15EB, 1.5TB, 8.89 cm (3.5 ") , USB 3.0, 880g
More>>>

Samsung S Series HX-DTA15EB 1500GB Grey external hard drive:
The official marketing text of Samsung S Series HX-DTA15EB 1500GB Grey external hard drive as supplied by the manufacturer
Stylish Design
- Premium dark gray colored aluminium cover;
- Brushed finish for anti-scratch;

Dual Interface
- SuperSpeed USB (USB 3.0).

Data Protection Software
- Auto Backup and SafetyKeyTM;
- SecretZoneTM encrypts data on a virtual drive.

LED Brightness Control

EcoTriangleTM
- Low Power Consumption;
- Low Acoustic Noise;
- Eco-friendly components.
Short summary description Samsung S Series HX-DTA15EB 1500GB Grey external hard drive:
This short summary of the Samsung S Series HX-DTA15EB 1500GB Grey external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung S Series HX-DTA15EB, 1500 GB, 3.5", USB Type-A, 3.0 (3.1 Gen 1), Grey
Long summary description Samsung S Series HX-DTA15EB 1500GB Grey external hard drive :

Samsung S Series HX-DTA15EB. Hard drive capacity: 1500 GB, Hard drive size: 3.5". USB connector type: USB Type-A, USB version: 3.0 (3.1 Gen 1). Colour of product: Grey

This is an auto-generated long summary of Samsung S Series HX-DTA15EB 1500GB Grey external hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1500 GB
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB connector type
The type of USB connector/port that this product has.
USB Type-A
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
3.0 (3.1 Gen 1)
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
No
FireWire 800
No
Fibre Channel
Indicates if product has a Fibre channel support
No
Power
USB powered *
The device can be powered via a USB connection.
No
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
External power adapter
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
119.5 mm
Depth
The distance from the front to the back of something.
192.8 mm
Height
The measurement of the product from head to foot or from base to top.
41.8 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
880 g
Other features
Integrated USB cable
No
USB 3.0 (3.1 Gen 1) ports quantity
The number of USB 3.0 ports (sockets). USB 3.0 was released in November 2008. The standard defines a new SuperSpeed mode with a signaling speed of 5 Gbit/s and a usable data rate of up to 4 Gbit/s. A USB 3.0 port is usually colored blue, and is backwards compatible with USB 2.0.
1
USB required
Yes
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
5000 Mbit/s
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/Vista/7 Mac OS X 10.4.8+
X