location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3 Station, 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-D201TAB/A
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 12:14:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.05 TB 3.5"
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M3 Station, 2TB, USB 3.0, Brown Black
More>>>
Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scandinavian design that keeps up with everyday use
With its simple, Scandinavian-inspired style, the M3 Station series external hard drive is designed
to be as aesthetically pleasing as it is functionally efficient.A vertical orientation minimizes its desktop footprint, and rounded cirners create an even slimmer visual impression. The attractive wave -patterned matte finish does formfunction double - duty as well it resists scraching and fingerprints. Not only does the drive look cool, it'll stay cool - it's designed to dissipate heat while performing data backup. And LED lights at the top let you know whether this stylish drive is operating or standing by.

Colors in harmony with nature and decoration
Inspired vy the evocative lamdscapes of Skandinavia, the colours of the M3 Station Series external hard drive are drawn from nature. Choose the one that fits with your decor: Brown Black suggests the quiet earth and Nobel Beige is as graceful as a white birch in a Nordic forest.

Get going right away with with plug and play
Looking for an external hard drive that plays weel with others? Look no further. Convenient, easy-to-use plug-and-play functionality lets you quickly connect the M3 Station Series to your HDTV or Home Theater system - no software instalation required. Now you can watch movies, play music and view photos on your TV directly from your external drive with minimal clutter. The slim, vertical M3 Station Series slips into tight spases and draws its power from any TV or home theater system with a USB port; so no additional, messy wires are needed.

Up to 2TB storage for today's media needs.
Whether you're shooting professional HD video, backing up your favorite vacation DVDs, or storing your massive music collection, your larger digital media files today demand high- capacity storage.
The M3 Station Series offers a 2TB desktop storage solution that can keep up with your creativity - and your demand for high resolution and high guality. Get huge storage potential in this small drive.

Short summary description Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M3 Station, 2TB, 2.05 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Samsung M3 Station, 2TB external hard drive 2.05 TB 3.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Samsung M3 Station, 2TB. HDD capacity: 2.05 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD capacity *
2.05 TB
HDD size *
3.5"
Type
HDD
Ports & interfaces
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Plug and Play
Yes
LED indicators
Power, Stand-by
Mac operating systems supported
Yes
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Weight & dimensions
Width
47 mm
Depth
181 mm
Height
130 mm
Weight *
940 g
Packaging data
Cables included
USB
Other features
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1