Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M3 Station, 1.5TB 1500GB Black external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3 Station, 1.5TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-D151UAB/A
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14033
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 02 Dec 2017 16:22:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung M3 Station, 1.5TB 1500GB Black external hard drive :
The short editorial description of Samsung M3 Station, 1.5TB 1500GB Black external hard drive

M3 Station, 1.5TB, USB 2.0, Brown Black
More>>>

Samsung M3 Station, 1.5TB 1500GB Black external hard drive:
The official marketing text of Samsung M3 Station, 1.5TB 1500GB Black external hard drive as supplied by the manufacturer
Scandinavian design that keeps up with everyday use
With its simple, Scandinavian-inspired style, the M3 Station series external hard drive is designed
to be as aesthetically pleasing as it is functionally efficient.A vertical orientation minimizes its desktop footprint, and rounded cirners create an even slimmer visual impression. The attractive wave -patterned matte finish does formfunction double - duty as well it resists scraching and fingerprints. Not only does the drive look cool, it'll stay cool - it's designed to dissipate heat while performing data backup. And LED lights at the top let you know whether this stylish drive is operating or standing by.

Colors in harmony with nature and decoration
Inspired vy the evocative lamdscapes of Skandinavia, the colours of the M3 Station Series external hard drive are drawn from nature. Choose the one that fits with your decor: Brown Black suggests the quiet earth and Nobel Beige is as graceful as a white birch in a Nordic forest.

Get going right away with with plug and play
Looking for an external hard drive that plays weel with others? Look no further. Convenient, easy-to-use plug-and-play functionality lets you quickly connect the M3 Station Series to your HDTV or Home Theater system - no software instalation required. Now you can watch movies, play music and view photos on your TV directly from your external drive with minimal clutter. The slim, vertical M3 Station Series slips into tight spases and draws its power from any TV or home theater system with a USB port; so no additional, messy wires are needed.

Up to 2TB storage for today's media needs.
Whether you're shooting professional HD video, backing up your favorite vacation DVDs, or storing your massive music collection, your larger digital media files today demand high- capacity storage.
The M3 Station Series offers a 2TB desktop storage solution that can keep up with your creativity - and your demand for high resolution and high guality. Get huge storage potential in this small drive.
Short summary description Samsung M3 Station, 1.5TB 1500GB Black external hard drive:
This short summary of the Samsung M3 Station, 1.5TB 1500GB Black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung M3 Station, 1.5TB, 1500 GB, 3.5", 2.0, USB powered, Black
Long summary description Samsung M3 Station, 1.5TB 1500GB Black external hard drive :

Samsung M3 Station, 1.5TB. Hard drive capacity: 1500 GB, Hard drive size: 3.5". USB version: 2.0. USB powered. Colour of product: Black

This is an auto-generated long summary of Samsung M3 Station, 1.5TB 1500GB Black external hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1500 GB
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Power
USB powered *
The device can be powered via a USB connection.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Design
LED indicators
Power, Stand-by
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
47 mm
Depth
The distance from the front to the back of something.
181 mm
Height
The measurement of the product from head to foot or from base to top.
130 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
890 g
Packaging data
Cables included
USB
Other features
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
X