Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M 1TB M3 Station 1000GB Beige external hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB M3 Station
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-D101TAE/A
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11159
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Spinpoint M 1TB M3 Station 1000GB Beige external hard drive :
The short editorial description of Samsung Spinpoint M 1TB M3 Station 1000GB Beige external hard drive

M3 Station 3.0, 1TB, USB 3.0, 860g, Beige
More>>>
Short summary description Samsung Spinpoint M 1TB M3 Station 1000GB Beige external hard drive:
This short summary of the Samsung Spinpoint M 1TB M3 Station 1000GB Beige external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Spinpoint M 1TB M3 Station, 1000 GB, 3.5", USB Type-A, 3.0 (3.1 Gen 1), USB powered, Beige
Long summary description Samsung Spinpoint M 1TB M3 Station 1000GB Beige external hard drive :

Samsung Spinpoint M 1TB M3 Station. Hard drive capacity: 1000 GB, Hard drive size: 3.5". USB connector type: USB Type-A, USB version: 3.0 (3.1 Gen 1). USB powered. Colour of product: Beige

This is an auto-generated long summary of Samsung Spinpoint M 1TB M3 Station 1000GB Beige external hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Ports & interfaces
USB connectivity *
The product has USB connector.
Yes
USB connector type
The type of USB connector/port that this product has.
USB Type-A
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
3.0 (3.1 Gen 1)
Power
USB powered *
The device can be powered via a USB connection.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Beige
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Weight & dimensions
Width
The measurement or extent of something from side to side.
47 mm
Depth
The distance from the front to the back of something.
181 mm
Height
The measurement of the product from head to foot or from base to top.
130 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
860 g
Other features
USB 3.0 (3.1 Gen 1) ports quantity
The number of USB 3.0 ports (sockets). USB 3.0 was released in November 2008. The standard defines a new SuperSpeed mode with a signaling speed of 5 Gbit/s and a usable data rate of up to 4 Gbit/s. A USB 3.0 port is usually colored blue, and is backwards compatible with USB 2.0.
1
USB required
Yes
USB cable
USB
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
5 Gbit/s
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows; Mac OS
X